Bourns MF-NSMF110-2 Resettable Fuse
Bourns MF-NSMF110-2 Resettable Fuse
PTC RESET FUSE 6V 1.1A 1206 Product overview: MF-NSMF110-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF110-2 can be used for catalog matching and distributor lookup.
FUSE, PTC RESET, 6V, 1.1A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A; External Depth:0.55mm RoHS Compliant: Yes
MULTIFUSE, SMD, 1.1A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
PTC RESET FUSE 6V 1.1A 1206
6V 1.1A 100A 2.2A 1206 Resettable Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478314 | 6478314P | 150-MF-NSMF110-2 | 02J2732 | 97K4786 | MF-NSMF110-2 | MF-NSMF110-2 |
| Product Name | Resettable Fuses | Resettable Fuses | 6V 1.1A Circuit Protection Fuse | Fuse, Ptc Reset, 6V, 1.1A, 1206; Pptc Case Style Bourns | Multifuse, Smd, 1.1A; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | ||||
| Rated Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| Rated Current | 100 amps | 100 amps | 100 amps | 100 amps |