TIME DELAY BLOW ELECTRIC FUSE, 2A, 600VAC, 300VDC, 300000A (IR), INLINE/HOLDER Product overview: LPJ-2SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-2SP can be used for catalog matching and distributor lookup.
BUSSMANN Panel Accessories LPJ-2SP
FUSE CARTRIDGE 25A 600VAC/300VDC
Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features
| ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-LPJ-2SP | LPJ-2SP | LPJ-2SP | 70150154 | |
| Product Name | 2A 300000A Circuit Protection Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses | BUSS Fuses | Fuse;Cylinder;Time Lag;2A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip |
| Approvals / Standards | RoHS | ||||
| Rated Voltage | 300 volts | 600 volts | 600 volts | ||
| Rated Current | 2 amps | 25 amps | 2 amps |