PTC RESET FUSE 6V 500MA 0805 Product overview: MF-PSMF050X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF050X-2 can be used for catalog matching and distributor lookup.
Bourns MF-PSMF050X-2 Resettable Fuse
Bourns MF-PSMF050X-2 Resettable Fuse
Bourns MF-PSMF050X-2 Resettable Fuse
PTC RESET FUSE 6V 500MA 0805
FUSE, RESETTABLE PTC, 6V, 500mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:40A; Operating Voltage:6VRoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6V, 500mA, 0805, FULL REEL; Product Range:MF-PSMF Series; Voltage Rating:6V; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:6V RoHS Compliant: Yes
6V 500mA 40A 1A 0805 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-PSMF050X-2 | 6917507 | 6917507P | MF-PSMF050X-2 | 87W5970 | 14P6067 | MF-PSMF050X-2 |
| Product Name | 6V 500MA Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 6V, 500Ma, 0805; Pptc Case Style Bourns | Fuse, Resettable Ptc, 6V, 500Ma, 0805, Full Reel; Product Range Bourns | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Surface Mount | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | Resettable | Resettable | Resettable | Resettable | Resettable |