Littelfuse, Inc. Resettable Fuses MICROSMD035F-2

Description
Micro SMD polyswitch fuse,350mA
Request a Quote Datasheet
Description
Micro SMD polyswitch fuse,350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5177234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177234P
Resettable Fuses 5177234P
Micro SMD polyswitch fuse,350mA

Micro SMD polyswitch fuse,350mA

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MICROSMD035F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD035F-2
Circuit Protection - PTC Resettable Fuses MICROSMD035F-2
PTC RESET FUSE 6V 350MA 1210

PTC RESET FUSE 6V 350MA 1210

Supplier's Site
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse - 69K7999 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse
69K7999
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse 69K7999
FUSE, PTC RESET, 6V, 350mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 350mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 350Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 98H4529 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 350Ma, 1210, Full Reel; Pptc Case Style Littelfuse
98H4529
Fuse, Ptc Reset, 6V, 350Ma, 1210, Full Reel; Pptc Case Style Littelfuse 98H4529
FUSE, PTC RESET, 6V, 350mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 350mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 0.35A; Thermistor Mounting Littelfuse - 26M1574 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 0.35A; Thermistor Mounting Littelfuse
26M1574
Polyswitch, Smd, 0.35A; Thermistor Mounting Littelfuse 26M1574
POLYSWITCH, SMD, 0.35A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 0.35A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5177234P MICROSMD035F-2 69K7999 26M1574
Product Name Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse Polyswitch, Smd, 0.35A; Thermistor Mounting Littelfuse
Fuse Type Subminiature
Approvals / Standards RoHS RoHS RoHS
Features Resettable
Rated Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC10 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details