Bourns, Inc. 60V 120MA Circuit Protection Fuse MF-RX012/250-0

Description
PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 120MA Circuit Protection Fuse
150-MF-RX012/250-0
60V 120MA Circuit Protection Fuse 150-MF-RX012/250-0
PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-RX012/250-0 - 788414-MF-RX012/250-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX012/250-0
788414-MF-RX012/250-0
PTC Resettable Fuses - MF-RX012/250-0 788414-MF-RX012/250-0
Manufacturer: Bourns Inc. Win Source Part Number: 788414-MF-RX012/250- 0 Series: Multifuse, MF-RX/250 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Family Name: MF-RX Categories: Circuit Protection Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Initial (Ri) (Minimum): 4 Ohm Resistance - Post Trip (R1) (Maximum): 16 Ohm Alternative Parts (Cross-Reference): MF-RX012/250; MF-RX012/250-T ; MF-RX012/250-2; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 788414-MF-RX012/250-0
Series: Multifuse, MF-RX/250
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Family Name: MF-RX
Categories: Circuit Protection
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Current - Hold (Ih) (Maximum): 120mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Initial (Ri) (Minimum): 4 Ohm
Resistance - Post Trip (R1) (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): MF-RX012/250; MF-RX012/250-T ; MF-RX012/250-2;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RX012/250-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX012/250-0
Circuit Protection - PTC Resettable Fuses MF-RX012/250-0
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-RX012/250-0 788414-MF-RX012/250-0 MF-RX012/250-0
Product Name 60V 120MA Circuit Protection Fuse PTC Resettable Fuses - MF-RX012/250-0 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002312407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers