Fuse Midget Fast Acting 2A 600V Holder In-Line Melf 10.32 X 38.1mm Melamine Carton CSA/UL Product overview: KLM-2 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLM-2 can be used for catalog matching and distributor lookup.
2A 600V AC 600V DC Fuse Cartridge Holder
FUSE CARTRIDGE 2A 600VAC/VDC 5AG
FUSE, 2A, 600V, FAST ACTING; Product Range:KLM Series; Fuse Current:2A; Voltage Rating VAC:500VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-KLM-2 | 283-3972-ND | KLM-2 | 02B4286 |
| Product Name | 2A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 2A, 600V, Fast Acting; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | UL; CSA | RoHS |