Eaton Corporation Cartridge Fuses LPJ-20SP

Description
Eaton LPJ-20SP Cartridge Fuse
Request a Quote Datasheet
Description
Eaton LPJ-20SP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7733542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7733542
Cartridge Fuses 7733542
Eaton LPJ-20SP Cartridge Fuse

Eaton LPJ-20SP Cartridge Fuse

Supplier's Site
Singapore, Singapore
20A 600V 300V Circuit Protection Fuse
139-LPJ-20SP
20A 600V 300V Circuit Protection Fuse 139-LPJ-20SP
Class J Time Delay Fuse 20A 600V AC/300V DC Cartridge Product overview: LPJ-20SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-20SP can be used for catalog matching and distributor lookup.

Class J Time Delay Fuse 20A 600V AC/300V DC Cartridge Product overview: LPJ-20SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-20SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 2041-1098-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1098-ND
Electrical, Specialty Fuses 2041-1098-ND
20A 600V AC 300V DC Fuse Cartridge Holder

20A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Time Lag;20A;Class J;Dims0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;20A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC
70150163
Fuse;Cylinder;Time Lag;20A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC 70150163
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LPJ-20SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-20SP
Circuit Protection - Electrical, Specialty Fuses LPJ-20SP
FUSE CARTRIDGE 20A 600VAC/300VDC

FUSE CARTRIDGE 20A 600VAC/300VDC

Supplier's Site
BUSS Fuses - LPJ-20SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-20SP
BUSS Fuses LPJ-20SP
Fuse, 20A, 600VAC, UL Class J, Time

Fuse, 20A, 600VAC, UL Class J, Time

Supplier's Site
Fuse, 20A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4577 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600V, Time Delay; Product Range Eaton Bussmann
02B4577
Fuse, 20A, 600V, Time Delay; Product Range Eaton Bussmann 02B4577
FUSE, 20A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 20A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7733542 139-LPJ-20SP 2041-1098-ND 70150163 LPJ-20SP LPJ-20SP 02B4577
Product Name Cartridge Fuses 20A 600V 300V Circuit Protection Fuse Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;20A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse, 20A, 600V, Time Delay; Product Range Eaton Bussmann
Approvals / Standards RoHS RoHS UL; CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data