Littelfuse, Inc. 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR008NK

Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC - LVR008NK - Littelfuse, Inc.
Rosemont, IL, United States
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC
LVR008NK
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR008NK
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - 1361743-LVR008NK - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361743-LVR008NK
Circuit Protection - PTC Resettable Fuses 1361743-LVR008NK
Win Source Part Number: 1361743-LVR008NK Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PolySwitch®, LVR Package: Bag Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.200" (5.08mm) Size / Dimension: 0.283" Dia x 0.181" T (7.20mm x 4.60mm) Height - Seated (Max): 0.488" (12.40mm) ECCN: EAR99 Current - Max: 1.2 A Approval Agency: CQC, CSA, TUV, UL Current - Hold (Ih) (Max): 80 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 190 mA Time to Trip: 10 s Resistance - Initial (Ri) (Min): 7.4 Ohms Resistance - Post Trip (R1) (Max): 26 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361743-LVR008NK
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PolySwitch®, LVR
Package: Bag
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" Dia x 0.181" T (7.20mm x 4.60mm)
Height - Seated (Max): 0.488" (12.40mm)
ECCN: EAR99
Current - Max: 1.2 A
Approval Agency: CQC, CSA, TUV, UL
Current - Hold (Ih) (Max): 80 mA
Voltage - Max: 240V (265V Int)
Current - Trip (It): 190 mA
Time to Trip: 10 s
Resistance - Initial (Ri) (Min): 7.4 Ohms
Resistance - Post Trip (R1) (Max): 26 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Resettable Fuses - 4950707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
4950707
Resettable Fuses 4950707
Polyswitch resettable fuse,0.08A 240V

Polyswitch resettable fuse,0.08A 240V

Supplier's Site
Resettable Fuses - 4950707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
4950707P
Resettable Fuses 4950707P
Polyswitch resettable fuse,0.08A 240V

Polyswitch resettable fuse,0.08A 240V

Supplier's Site
Circuit Protection - PTC Resettable Fuses - LVR008NK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVR008NK
Circuit Protection - PTC Resettable Fuses LVR008NK
PTC RESET FUSE 240V 80MA RADIAL

PTC RESET FUSE 240V 80MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number LVR008NK 1361743-LVR008NK 4950707 4950707P LVR008NK
Product Name 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Mounting Through Hole
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers