Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC110F/24-2

Description
PTC RESET FUSE 24V 1.1A 1812
Description
PTC RESET FUSE 24V 1.1A 1812

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC110F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC110F/24-2
Circuit Protection - PTC Resettable Fuses MINISMDC110F/24-2
PTC RESET FUSE 24V 1.1A 1812

PTC RESET FUSE 24V 1.1A 1812

Supplier's Site
Fuse, Ptc Reset, 24V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse - 40K7558 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse
40K7558
Fuse, Ptc Reset, 24V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse 40K7558
FUSE, PTC RESET, 24V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 24V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset; Product Range Littelfuse - 42M2342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Littelfuse
42M2342
Fuse, Ptc Reset; Product Range Littelfuse 42M2342
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 24V, 1.1A, 1812; Pptc Case Style Littelfuse - 69K8012 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24V, 1.1A, 1812; Pptc Case Style Littelfuse
69K8012
Fuse, Ptc Reset, 24V, 1.1A, 1812; Pptc Case Style Littelfuse 69K8012
FUSE, PTC RESET, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number MINISMDC110F/24-2 40K7558 42M2342
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 24V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset; Product Range Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 004110375 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers