Bourns, Inc. PTC Resettable Fuses - MF-S120 MF-S120

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926977-MF-S120 Series: Multifuse®, MF-S Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-S1 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926977-MF-S120 Series: Multifuse®, MF-S Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-S1 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-S120 - 926977-MF-S120 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-S120
926977-MF-S120
PTC Resettable Fuses - MF-S120 926977-MF-S120
Manufacturer: Bourns Inc. Win Source Part Number: 926977-MF-S120 Series: Multifuse®, MF-S Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-S1 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 926977-MF-S120
Series: Multifuse®, MF-S
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Family Name: MF-S1
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
15V 1.2A Circuit Protection Fuse
150-MF-S120
15V 1.2A Circuit Protection Fuse 150-MF-S120
PTC RESET FUSE 15V 1.2A STRAP Product overview: MF-S120 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S120 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 1.2A STRAP Product overview: MF-S120 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-S120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-S120
Circuit Protection - PTC Resettable Fuses MF-S120
PTC RESET FUSE 15V 1.2A STRAP

PTC RESET FUSE 15V 1.2A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 926977-MF-S120 150-MF-S120 MF-S120
Product Name PTC Resettable Fuses - MF-S120 15V 1.2A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625033 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details