Bourns, Inc. 30V 1.6A Circuit Protection Fuse MF-R160

Description
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.6A Circuit Protection Fuse
150-MF-R160
30V 1.6A Circuit Protection Fuse 150-MF-R160
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478550
Resettable Fuses 6478550
Fuse, PTC, Resettable, Radial, 1.60A

Fuse, PTC, Resettable, Radial, 1.60A

Supplier's Site
Resettable Fuses - 6478550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478550P
Resettable Fuses 6478550P
Fuse, PTC, Resettable, Radial, 1.60A

Fuse, PTC, Resettable, Radial, 1.60A

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-R160 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-R160
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-R160
30V 1.6A 40A 3.2A Plugin Resettable Fuses ROHS

30V 1.6A 40A 3.2A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R160
Circuit Protection - PTC Resettable Fuses MF-R160
PTC RESET FUSE 30V 1.6A RADIAL

PTC RESET FUSE 30V 1.6A RADIAL

Supplier's Site
Fuse;Resettable;40A;Dims 0.402x0.118
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.402x0.118";Radial;30VDC;DCR 0.055 Ohms;PCB
70153587
Fuse;Resettable;40A;Dims 0.402x0.118";Radial;30VDC;DCR 0.055 Ohms;PCB 70153587
MF-R Series, Radial Leaded PTC Resettable Fuses, 60 V Voltage Rating, 40 A Current Rating, Multifuse products are made from a conductive plastic formed into thin sheets with electrodes attached to either side. The conductive plastic is manufactured from a non-conductive crystalline polymer and a highly conductive carbon black. The electrodes ensure even distribution of power through the device and provide a surface for leads to be attached. The conductive carbon black filler material is dispersed in the polymer. When the polymer is at room temperature, there are numerous carbon chains forming conductive paths through the material. Under a fault condition, I 2 R heating causes the plastic material's temperature to rise, resulting in a phase transformation of the polymer matrix to an amorphous stricture. This is accompanied with a small expansion. As the conductive particles move apart, most of them no longer conduct current and the resistance of the device increases sharply. The device will remain in this condition until the fault is cleared, allowing the carbon chains to reform as the polymer re-crystallizes. The resistance quickly returns to its original value. While fuses work well only once, replacement is not an option in many applications due to inconvenience, warranty cost or damaged reputations. Applications for resettable devices include computers and PDAs, motors, audio equipment, test and measurement equipment, security and fire alarms, medical, POS equipment, industrial controls, automotive and marine electronics, and battery-operated toys. Maximum Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.

MF-R Series, Radial Leaded PTC Resettable Fuses, 60 V Voltage Rating, 40 A Current Rating,
Multifuse products are made from a conductive plastic formed into thin sheets with electrodes attached to either side. The conductive plastic is manufactured from a non-conductive crystalline polymer and a highly conductive carbon black. The electrodes ensure even distribution of power through the device and provide a surface for leads to be attached. The conductive carbon black filler material is dispersed in the polymer. When the polymer is at room temperature, there are numerous carbon chains forming conductive paths through the material. Under a fault condition, I 2 R heating causes the plastic material's temperature to rise, resulting in a phase transformation of the polymer matrix to an amorphous stricture. This is accompanied with a small expansion. As the conductive particles move apart, most of them no longer conduct current and the resistance of the device increases sharply. The device will remain in this condition until the fault is cleared, allowing the carbon chains to reform as the polymer re-crystallizes. The resistance quickly returns to its original value. While fuses work well only once, replacement is not an option in many applications due to inconvenience, warranty cost or damaged reputations. Applications for resettable devices include computers and PDAs, motors, audio equipment, test and measurement equipment, security and fire alarms, medical, POS equipment, industrial controls, automotive and marine electronics, and battery-operated toys. Maximum Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-R160 6478550 6478550P MF-R160 MF-R160 70153587
Product Name 30V 1.6A Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse;Resettable;40A;Dims 0.402x0.118";Radial;30VDC;DCR 0.055 Ohms;PCB
Mounting Through Hole Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS UL; CSA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data