Bourns, Inc. 33V 1.1A Circuit Protection Fuse MF-SM100/33-2

Description
PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 1.1A Circuit Protection Fuse
150-MF-SM100/33-2
33V 1.1A Circuit Protection Fuse 150-MF-SM100/33-2
PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SM100/33-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SM100/33-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SM100/33-2
33V 1.1A 40A 2.2A SMD,7.3x5.4mm Resettable Fuses ROHS

33V 1.1A 40A 2.2A SMD,7.3x5.4mm Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 33V, 1.1A, Smd; Pptc Case Style Bourns - 60H8381 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.1A, Smd; Pptc Case Style Bourns
60H8381
Fuse, Ptc Reset, 33V, 1.1A, Smd; Pptc Case Style Bourns 60H8381
FUSE, PTC RESET, 33V, 1.1A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; External Depth:5.44mm RoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.1A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; External Depth:5.44mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 33V, 1.1A, Smd, Full Reel; Product Range Bourns - 87W6092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 33V, 1.1A, Smd, Full Reel; Product Range Bourns
87W6092
Fuse, Resettable Ptc, 33V, 1.1A, Smd, Full Reel; Product Range Bourns 87W6092
FUSE, RESETTABLE PTC, 33V, 1.1A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:33V; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 33V, 1.1A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:33V; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM100/33-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM100/33-2
Circuit Protection - PTC Resettable Fuses MF-SM100/33-2
PTC RESET FUSE 33V 1.1A 2SMD

PTC RESET FUSE 33V 1.1A 2SMD

Supplier's Site
Fuse;Resettable;0.1A;Dims 0.314x0.214x0.125
Fort Worth, TX, USA
Fuse;Resettable;0.1A;Dims 0.314x0.214x0.125";SMT;33VDC;DCR 0.12 Ohms;PCB
70154127
Fuse;Resettable;0.1A;Dims 0.314x0.214x0.125";SMT;33VDC;DCR 0.12 Ohms;PCB 70154127
Fuse;Resettable;0.1A ;Dims 0.314x0.214x0.125";S MT;33VDC;DCR 0.12 Ohms;PCB

Fuse;Resettable;0.1A;Dims 0.314x0.214x0.125";SMT;33VDC;DCR 0.12 Ohms;PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM100/33-2 MF-SM100/33-2 60H8381 87W6092 MF-SM100/33-2 70154127
Product Name 33V 1.1A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 33V, 1.1A, Smd; Pptc Case Style Bourns Fuse, Resettable Ptc, 33V, 1.1A, Smd, Full Reel; Product Range Bourns Circuit Protection - PTC Resettable Fuses Fuse;Resettable;0.1A;Dims 0.314x0.214x0.125";SMT;33VDC;DCR 0.12 Ohms;PCB
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data