Bourns, Inc. Resettable Fuses MF-LSMF300/24X-2

Description
Bourns MF-LSMF300/24X-2 Resettable Fuse
Request a Quote Datasheet
Description
Bourns MF-LSMF300/24X-2 Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8171652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171652P
Resettable Fuses 8171652P
Bourns MF-LSMF300/24X-2 Resettable Fuse

Bourns MF-LSMF300/24X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 8171652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171652
Resettable Fuses 8171652
Bourns MF-LSMF300/24X-2 Resettable Fuse

Bourns MF-LSMF300/24X-2 Resettable Fuse

Supplier's Site
Singapore, Singapore
24V 3A Circuit Protection Fuse
150-MF-LSMF300/24X-2
24V 3A Circuit Protection Fuse 150-MF-LSMF300/24X-2
PTC RESET FUSE 24V 3A 2920 Product overview: MF-LSMF300/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300/24X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 3A 2920 Product overview: MF-LSMF300/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300/24X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 24V, 3A, 2920; Pptc Case Style Bourns - 56T4767 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 24V, 3A, 2920; Pptc Case Style Bourns
56T4767
Fuse, Resettable Ptc, 24V, 3A, 2920; Pptc Case Style Bourns 56T4767
FUSE, RESETTABLE PTC, 24V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:MF-LSMF Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:20A; Operating Voltage:24V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 24V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:MF-LSMF Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:20A; Operating Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-LSMF300/24X-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-LSMF300/24X-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-LSMF300/24X-2
24V 3A 20A 5.2A 2920 Resettable Fuses ROHS

24V 3A 20A 5.2A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-LSMF300/24X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-LSMF300/24X-2
Circuit Protection - PTC Resettable Fuses MF-LSMF300/24X-2
PTC RESET FUSE 24V 3A 2920

PTC RESET FUSE 24V 3A 2920

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8171652P 8171652 150-MF-LSMF300/24X-2 56T4767 MF-LSMF300/24X-2 MF-LSMF300/24X-2
Product Name Resettable Fuses Resettable Fuses 24V 3A Circuit Protection Fuse Fuse, Resettable Ptc, 24V, 3A, 2920; Pptc Case Style Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 24 volts 24 volts 24 volts 24 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuse - 57467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 600 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details