Bourns, Inc. Resettable Fuses MF-LSMF260X-2

Description
PTC - (2920)SURFACE MNT
Request a Quote Datasheet
Description
PTC - (2920)SURFACE MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8171658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171658
Resettable Fuses 8171658
PTC - (2920)SURFACE MNT

PTC - (2920)SURFACE MNT

Supplier's Site
Resettable Fuses - 8171658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171658P
Resettable Fuses 8171658P
PTC - (2920)SURFACE MNT

PTC - (2920)SURFACE MNT

Supplier's Site
PTC Resettable Fuses - MF-LSMF260X-2 - 852079-MF-LSMF260X-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-LSMF260X-2
852079-MF-LSMF260X-2
PTC Resettable Fuses - MF-LSMF260X-2 852079-MF-LSMF260X-2
Manufacturer: Bourns Inc. Win Source Part Number: 852079-MF-LSMF260X-2 Series: Multifuse®, MF-LSMF Features: PTC Resettable Fuse 2.6 A Ih Package: Reel - TR Family Name: MF-LSMF Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFLSMF260X2, MF-LSMF260X-2DKR, MF-LSMF260X-2CT, MF-LSMF260X-2TR

Manufacturer: Bourns Inc.
Win Source Part Number: 852079-MF-LSMF260X-2
Series: Multifuse®, MF-LSMF
Features: PTC Resettable Fuse 2.6 A Ih
Package: Reel - TR
Family Name: MF-LSMF
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFLSMF260X2, MF-LSMF260X-2DKR, MF-LSMF260X-2CT, MF-LSMF260X-2TR

Buy Now Datasheet
Singapore, Singapore
24V 2.6A Circuit Protection Fuse
150-MF-LSMF260X-2
24V 2.6A Circuit Protection Fuse 150-MF-LSMF260X-2
PTC RESET FUSE 24V 2.6A 2920 Product overview: MF-LSMF260X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF260X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 2.6A 2920 Product overview: MF-LSMF260X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF260X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 24V, 2.6A, 2920; Pptc Case Style Bourns - 05R7836 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 24V, 2.6A, 2920; Pptc Case Style Bourns
05R7836
Fuse, Resettable Ptc, 24V, 2.6A, 2920; Pptc Case Style Bourns 05R7836
FUSE, RESETTABLE PTC, 24V, 2.6A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:MF-LSMF Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 24V, 2.6A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:MF-LSMF Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-LSMF260X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-LSMF260X-2
Circuit Protection - PTC Resettable Fuses MF-LSMF260X-2
PTC RESET FUSE 24V 2.6A 2920

PTC RESET FUSE 24V 2.6A 2920

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-LSMF260X-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-LSMF260X-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-LSMF260X-2
24V 2.6A 20A 5.2A SMD2920 Resettable Fuses ROHS

24V 2.6A 20A 5.2A SMD2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8171658 8171658P 852079-MF-LSMF260X-2 150-MF-LSMF260X-2 05R7836 MF-LSMF260X-2 MF-LSMF260X-2
Product Name Resettable Fuses Resettable Fuses PTC Resettable Fuses - MF-LSMF260X-2 24V 2.6A Circuit Protection Fuse Fuse, Resettable Ptc, 24V, 2.6A, 2920; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 24 volts 24 volts 24 volts 24 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 486-4602-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002242004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details