Littelfuse, Inc. Electrical, Specialty Fuses KLDR005.TXP

Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLDR005.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR005.TXP-ND
Electrical, Specialty Fuses 5666-KLDR005.TXP-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A Circuit Protection Fuse
155-KLDR005.TXP
5A Circuit Protection Fuse 155-KLDR005.TXP
5A Time Delay Fuse, 600VAC/300VDC, 200kA IR, CC, Inline Product overview: KLDR005.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.TXP can be used for catalog matching and distributor lookup.

5A Time Delay Fuse, 600VAC/300VDC, 200kA IR, CC, Inline Product overview: KLDR005.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR005.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR005.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR005.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR005.TXP
FUSE CARTRIDGE 5A 600VAC/300VDC

FUSE CARTRIDGE 5A 600VAC/300VDC

Supplier's Site
Fus 600V T/d Class Cc 5A Rohs Rohs Compliant Littelfuse - 64W5741 - Newark, An Avnet Company
Chicago, IL, United States
Fus 600V T/d Class Cc 5A Rohs Rohs Compliant Littelfuse
64W5741
Fus 600V T/d Class Cc 5A Rohs Rohs Compliant Littelfuse 64W5741
FUS 600V T/D CLASS CC 5A ROHS ROHS COMPLIANT: YES

FUS 600V T/D CLASS CC 5A ROHS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Fuse, Time Delay, 5A, 600Vac; Product Range Littelfuse - 51AC1995 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 5A, 600Vac; Product Range Littelfuse
51AC1995
Power Fuse, Time Delay, 5A, 600Vac; Product Range Littelfuse 51AC1995
POWER FUSE, TIME DELAY, 5A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:5A; Voltage Rating VAC:600V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 5A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:5A; Voltage Rating VAC:600V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLDR005.TXP-ND 155-KLDR005.TXP KLDR005.TXP 64W5741 51AC1995
Product Name Electrical, Specialty Fuses 5A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fus 600V T/d Class Cc 5A Rohs Rohs Compliant Littelfuse Power Fuse, Time Delay, 5A, 600Vac; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data