Bourns MF-FSMF035X-2 Resettable Fuse
Bourns MF-FSMF035X-2 Resettable Fuse
Bourns MF-FSMF035X-2 Resettable Fuse
PTC RESET FUSE 6V 350MA 0603 Product overview: MF-FSMF035X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-FSMF035X-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 6V 350MA 0603
FUSE, PTC RESET, 6V, 350mA, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:40A; External Depth:0.85mm RoHS Compliant: Yes
PTC RESETTABLE FUSE, 0.35A, 6VDC, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:MF-FSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
MULTIFUSE, SMD, 0603, 0.35A; Thermistor Mounting:SMD; Product Range:MF-FSMF Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
6V 350mA 40A 750mA 0603 Resettable Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6927639 | 1674518 | 150-MF-FSMF035X-2 | MF-FSMF035X-2 | 05R7833 | 70AC6323 | 15R2085 | MF-FSMF035X-2 |
| Product Name | Resettable Fuses | Resettable Fuses | 6V 350MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 6V, 350Ma, 0603; Pptc Case Style Bourns | Ptc Resettable Fuse, 0.35A, 6Vdc, 0603; Pptc Case Style Bourns | Multifuse, Smd, 0603, 0.35A; Thermistor Mounting Bourns | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | Resettable | ||||
| Rated Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps |