"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE, CARTRIDGE, 25A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Diameter:6.35mm RoHS Compliant: No
Fuse;Cylinder;Time Lag;25A;Sz 3AG;Dims 0.25x1.25";Glass;Car
FUSE GLASS 25A 32VAC 3AB 3AG
FUSE, MINIATURE, TIME DELAY, GLASS, 32 VAC, 25 AMP, 1-1/4 INCH OVERALL LENGTH, 1/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-MDL-25-ND | 09J4505 | 70149728 | MDL-25 | 21736941 |
| Product Name | Fuses | Fuse, Cartridge, 25A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann | Fuse;Cylinder;Time Lag;25A;Sz 3AG;Dims 0.25x1.25";Glass;Cartridge;32VAC | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | UL; CSA | ||||
| Rated Breaking Capacity | 1000 amps | 1000 amps | |||
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts |