PTC RESET FUSE 15V 1.5A 2018 Product overview: MF-SMDF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF150-2 can be used for catalog matching and distributor lookup.
Bourns MF-SMDF150-2 Resettable Fuse
Bourns MF-SMDF150-2 Resettable Fuse
Bourns MF-SMDF150-2 Resettable Fuse
FUSE, PTC RESET, 15V, 1.5A, 2018; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.8s; Current Rating Max:40A; External Depth:0.7mm RoHS Compliant: Yes
FUSE, RESET PTC, 15V, 1.5A, 2018, REEL; Thermistor Mounting:SMD; Product Range:MF-SMDF Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes
15V 1.5A 40A 3A 2018 Resettable Fuses ROHS
PTC RESET FUSE 15V 1.5A 2018
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-SMDF150-2 | 6917591 | 6917591P | 02J2739 | 29X1624 | MF-SMDF150-2 | MF-SMDF150-2 |
| Product Name | 15V 1.5A Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Fuse, Ptc Reset, 15V, 1.5A, 2018; Pptc Case Style Bourns | Fuse, Reset Ptc, 15V, 1.5A, 2018, Reel; Thermistor Mounting Bourns | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | Resettable | Resettable | Resettable |