Littelfuse, Inc. 8V 1.1A Circuit Protection Fuse MINISMDC110F-2

Description
PTC RESET FUSE 8V 1.1A 1812 Product overview: MINISMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 8V 1.1A 1812 Product overview: MINISMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 1.1A Circuit Protection Fuse
150-MINISMDC110F-2
8V 1.1A Circuit Protection Fuse 150-MINISMDC110F-2
PTC RESET FUSE 8V 1.1A 1812 Product overview: MINISMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC110F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 8V 1.1A 1812 Product overview: MINISMDC110F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC110F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 5177133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177133
Resettable Fuses 5177133
Mini SMD polyswitch fuse 1812, 1.1A

Mini SMD polyswitch fuse 1812, 1.1A

Supplier's Site
Resettable Fuses - 5177133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177133P
Resettable Fuses 5177133P
Mini SMD polyswitch fuse 1812, 1.1A

Mini SMD polyswitch fuse 1812, 1.1A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC110F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC110F-2
Circuit Protection - PTC Resettable Fuses MINISMDC110F-2
PTC RESET FUSE 8V 1.1A 1812

PTC RESET FUSE 8V 1.1A 1812

Supplier's Site
Fuse, Ptc Reset, 8V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4540 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4540
Fuse, Ptc Reset, 8V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4540
FUSE, PTC RESET, 8V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 8V, 1.1A, 1812; Pptc Case Style Littelfuse - 69K8010 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 1.1A, 1812; Pptc Case Style Littelfuse
69K8010
Fuse, Ptc Reset, 8V, 1.1A, 1812; Pptc Case Style Littelfuse 69K8010
FUSE, PTC RESET, 8V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1.1A; Thermistor Mounting Littelfuse - 02M6816 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1.1A; Thermistor Mounting Littelfuse
02M6816
Polyswitch, Smd, 1.1A; Thermistor Mounting Littelfuse 02M6816
POLYSWITCH, SMD, 1.1A; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 1.1A; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC110F-2 5177133 5177133P MINISMDC110F-2 98H4540 02M6816
Product Name 8V 1.1A Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 8V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 1.1A; Thermistor Mounting Littelfuse
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Fuse Type Miniature Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers