Bourns, Inc. Thermal Fuses LC82AY-1

Description
Thermal Cut-offs TRIP TEMP 82C 5C TOL
Request a Quote Datasheet
Description
Thermal Cut-offs TRIP TEMP 82C 5C TOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuses - 2586375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586375
Thermal Fuses 2586375
Thermal Cut-offs TRIP TEMP 82C 5C TOL

Thermal Cut-offs TRIP TEMP 82C 5C TOL

Supplier's Site
Thermal Fuses - 2586374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586374
Thermal Fuses 2586374
Thermal Cut-offs TRIP TEMP 82C 5C TOL

Thermal Cut-offs TRIP TEMP 82C 5C TOL

Supplier's Site
Singapore, Singapore
Circuit Protection Fuse
146-LC82AY-1
Circuit Protection Fuse 146-LC82AY-1
THERMOSTAT 82DEG C NC STRAP SLDR Product overview: LC82AY-1 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-LC82AY-1 can be used for catalog matching and distributor lookup.

THERMOSTAT 82DEG C NC STRAP SLDR Product overview: LC82AY-1 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-LC82AY-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 990089-LC82AY-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
990089-LC82AY-1
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 990089-LC82AY-1
Win Source Part Number: 990089-LC82AY-1 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: Komatsulite™, LC Type: Breaker Package: Bag Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Bourns Inc. Base Product Number: LC82AY Approval Agency: cUL, TUV, UL

Win Source Part Number: 990089-LC82AY-1
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: Komatsulite™, LC
Type: Breaker
Package: Bag
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 82°C (180°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Bourns Inc.
Base Product Number: LC82AY
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - LC82AY-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
LC82AY-1
Circuit Protection - Thermal Cutoffs (Thermal Fuses) LC82AY-1
THERMOSTAT 82DEG C NC STRAP SLDR

THERMOSTAT 82DEG C NC STRAP SLDR

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2586375 146-LC82AY-1 990089-LC82AY-1 LC82AY-1
Product Name Thermal Fuses Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details