Bourns, Inc. 9V 200MA Circuit Protection Fuse MF-PSMF020X-2

Description
PTC RESET FUSE 9V 200MA 0805 Product overview: MF-PSMF020X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF020X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 9V 200MA 0805 Product overview: MF-PSMF020X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF020X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 200MA Circuit Protection Fuse
150-MF-PSMF020X-2
9V 200MA Circuit Protection Fuse 150-MF-PSMF020X-2
PTC RESET FUSE 9V 200MA 0805 Product overview: MF-PSMF020X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF020X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 9V 200MA 0805 Product overview: MF-PSMF020X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF020X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6917500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917500
Resettable Fuses 6917500
Bourns MF-PSMF020X-2 Resettable Fuse

Bourns MF-PSMF020X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6917500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917500P
Resettable Fuses 6917500P
Bourns MF-PSMF020X-2 Resettable Fuse

Bourns MF-PSMF020X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 1674471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1674471
Resettable Fuses 1674471
Bourns MF-PSMF020X-2 Resettable Fuse

Bourns MF-PSMF020X-2 Resettable Fuse

Supplier's Site
Fuse, Resettable Ptc, 9V, 200Ma, 0805; Pptc Case Style Bourns - 87W5968 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 9V, 200Ma, 0805; Pptc Case Style Bourns
87W5968
Fuse, Resettable Ptc, 9V, 200Ma, 0805; Pptc Case Style Bourns 87W5968
FUSE, RESETTABLE PTC, 9V, 200mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 9V, 200mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Bourns - 14P6065 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Bourns
14P6065
Fuse, Resettable Ptc, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Bourns 14P6065
FUSE, RESETTABLE PTC, 9V, 200mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 9V, 200mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-PSMF020X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSMF020X-2
Circuit Protection - PTC Resettable Fuses MF-PSMF020X-2
PTC RESET FUSE 9V 200MA 0805

PTC RESET FUSE 9V 200MA 0805

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-PSMF020X-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-PSMF020X-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-PSMF020X-2
9V 200mA 40A 500mA 0805 Resettable Fuses ROHS

9V 200mA 40A 500mA 0805 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-PSMF020X-2 6917500 1674471 87W5968 MF-PSMF020X-2 MF-PSMF020X-2
Product Name 9V 200MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse, Resettable Ptc, 9V, 200Ma, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data