Cooper Bussmann, Inc. 8A 200000A Circuit Protection Fuse LP-CC-8

Description
TIME DELAY BLOW ELECTRIC FUSE, 8A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-8 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TIME DELAY BLOW ELECTRIC FUSE, 8A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-8 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 200000A Circuit Protection Fuse
139-LP-CC-8
8A 200000A Circuit Protection Fuse 139-LP-CC-8
TIME DELAY BLOW ELECTRIC FUSE, 8A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-8 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-8 can be used for catalog matching and distributor lookup.

TIME DELAY BLOW ELECTRIC FUSE, 8A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-8 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 8484181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8484181
Cartridge Fuses 8484181
Eaton LP-CC-8 Cartridge Fuse

Eaton LP-CC-8 Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 2041-1096-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1096-ND
Electrical, Specialty Fuses 2041-1096-ND
8A 600V AC 150V DC Fuse Cartridge Holder

8A 600V AC 150V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LP-CC-8

BUSSMANN Panel Accessories LP-CC-8

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LP-CC-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
LP-CC-8
Circuit Protection - Electrical, Specialty Fuses LP-CC-8
FUSE CARTRIDGE 8A 600VAC/150VDC

FUSE CARTRIDGE 8A 600VAC/150VDC

Supplier's Site
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann - 52F5718 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann
52F5718
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann 52F5718
FUSE, 8A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 8A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip
70151037
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip 70151037
Low-Peak® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Superior All-Purpose Space-Saving Branch Circuit Fuse Fast Speed of Response Under Short Circuit Conditions LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄2 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

Low-Peak® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Superior All-Purpose Space-Saving Branch Circuit Fuse
  • Fast Speed of Response Under Short Circuit Conditions
  • LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection
  • Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄2 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site
BUSS Fuses - LP-CC-8 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LP-CC-8
BUSS Fuses LP-CC-8
LOW PEAK CC TIME DELAY

LOW PEAK CC TIME DELAY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LP-CC-8 8484181 2041-1096-ND LP-CC-8 52F5718 70151037 LP-CC-8
Product Name 8A 200000A Circuit Protection Fuse Cartridge Fuses Electrical, Specialty Fuses Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip BUSS Fuses
Approvals / Standards RoHS CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts
Rated Current 8 amps 8 amps 8 amps 8 amps 8 amps
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details