PTC RESET FUSE 15V 1.25A 2SMD Product overview: MF-SM125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM125-2 can be used for catalog matching and distributor lookup.
15V 1.25A 100A 2.5A SMD,7.98x5.44mm Resettable Fuses ROHS
FUSE, PTC RESET, 15V, 1.25A, SMD; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:1.25A; Tripping Current:2.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:7.36mm RoHS Compliant: Yes
MULTIFUSE, SMD, 1.25A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
PTC RESET FUSE 15V 1.25A 2SMD
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-SM125-2 | MF-SM125-2 | 05B2584 | MF-SM125-2 |
| Product Name | 15V 1.25A Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse, Ptc Reset, 15V, 1.25A, Smd; Product Range Bourns | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | |||
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |