Eaton Corporation 5A Circuit Protection Fuse LPJ-5SP

Description
5A Time Delay Fuse, 600VAC/300VDC, 300kA IR Product overview: LPJ-5SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-5SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A Time Delay Fuse, 600VAC/300VDC, 300kA IR Product overview: LPJ-5SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-5SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-LPJ-5SP
5A Circuit Protection Fuse 139-LPJ-5SP
5A Time Delay Fuse, 600VAC/300VDC, 300kA IR Product overview: LPJ-5SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-5SP can be used for catalog matching and distributor lookup.

5A Time Delay Fuse, 600VAC/300VDC, 300kA IR Product overview: LPJ-5SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-5SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 2041-LPJ-5SP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-LPJ-5SP-ND
Electrical, Specialty Fuses 2041-LPJ-5SP-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Time Lag;5A;Class J;Dims 0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;5A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip
70150158
Fuse;Cylinder;Time Lag;5A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip 70150158
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4596 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann
02B4596
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann 02B4596
FUSE, 5A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - LPJ-5SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-5SP
Circuit Protection - Electrical, Specialty Fuses LPJ-5SP
FUSE CARTRIDGE 5A 600VAC/300VDC

FUSE CARTRIDGE 5A 600VAC/300VDC

Supplier's Site
BUSS Fuses - LPJ-5SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-5SP
BUSS Fuses LPJ-5SP
LOW-PEAK CLASS J T/D

LOW-PEAK CLASS J T/D

Supplier's Site
Fuse - 404053 - Radwell International
Willingboro, NJ, United States
FUSE, 5 AMP, 600 VAC, CLASS-J, TIME DELAY, DUAL ELEMENT. FREE 2 YEAR RADWELL WARRANTY

FUSE, 5 AMP, 600 VAC, CLASS-J, TIME DELAY, DUAL ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LPJ-5SP 2041-LPJ-5SP-ND 70150158 02B4596 LPJ-5SP LPJ-5SP 404053
Product Name 5A Circuit Protection Fuse Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;5A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse
Approvals / Standards RoHS RoHS; UL; CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details