PTC RESET FUSE 240V 120MA RADIAL Product overview: MF-RM012/240-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RM012/240-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361620-MF-RM012/240
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Multifuse®, MF-RM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: MF-RM
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.114" (2.90mm)
Size / Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)
Height - Seated (Max): 0.508" (12.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 1.2 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 120 mA
Voltage - Max: 240V (265V Int)
Current - Trip (It): 300 mA
Time to Trip: 15 s
Resistance - Initial (Ri) (Min): 3 Ohms
Resistance - Post Trip (R1) (Max): 12 Ohms
PTC RESET FUSE 240V 120MA RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-MF-RM012/240-2 | 1361620-MF-RM012/240-2 | MF-RM012/240-2 |
| Product Name | 240V 120MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |