Bourns, Inc. Resettable Fuses MF-PSMF075X-2

Description
Bourns MF-PSMF075X-2 Resettable Fuse
Request a Quote Datasheet
Description
Bourns MF-PSMF075X-2 Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6917516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917516P
Resettable Fuses 6917516P
Bourns MF-PSMF075X-2 Resettable Fuse

Bourns MF-PSMF075X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 1674474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1674474
Resettable Fuses 1674474
Bourns MF-PSMF075X-2 Resettable Fuse

Bourns MF-PSMF075X-2 Resettable Fuse

Supplier's Site
Singapore, Singapore
6V 750MA Circuit Protection Fuse
150-MF-PSMF075X-2
6V 750MA Circuit Protection Fuse 150-MF-PSMF075X-2
PTC RESET FUSE 6V 750MA 0805 Product overview: MF-PSMF075X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF075X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 750MA 0805 Product overview: MF-PSMF075X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF075X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Thermistor Mounting Bourns - 61T4649 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Thermistor Mounting Bourns
61T4649
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Thermistor Mounting Bourns 61T4649
FUSE, RESETTABLE PTC, 6V, 750MA, 0805; Thermistor Mounting:SMD; Product Range:MF-PSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 750MA, 0805; Thermistor Mounting:SMD; Product Range:MF-PSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Pptc Case Style Bourns - 87W5971 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Pptc Case Style Bourns
87W5971
Fuse, Resettable Ptc, 6V, 750Ma, 0805; Pptc Case Style Bourns 87W5971
FUSE, RESETTABLE PTC, 6V, 750mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 750mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6V, 750Ma, 0805, Full Reel; Product Range Bourns - 14P6068 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 750Ma, 0805, Full Reel; Product Range Bourns
14P6068
Fuse, Resettable Ptc, 6V, 750Ma, 0805, Full Reel; Product Range Bourns 14P6068
FUSE, RESETTABLE PTC, 6V, 750mA, 0805, FULL REEL; Product Range:MF-PSMF Series; Voltage Rating:6V; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:6V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 750mA, 0805, FULL REEL; Product Range:MF-PSMF Series; Voltage Rating:6V; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-PSMF075X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSMF075X-2
Circuit Protection - PTC Resettable Fuses MF-PSMF075X-2
PTC RESET FUSE 6V 750MA 0805

PTC RESET FUSE 6V 750MA 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6917516P 1674474 150-MF-PSMF075X-2 61T4649 87W5971 MF-PSMF075X-2
Product Name Resettable Fuses Resettable Fuses 6V 750MA Circuit Protection Fuse Fuse, Resettable Ptc, 6V, 750Ma, 0805; Thermistor Mounting Bourns Fuse, Resettable Ptc, 6V, 750Ma, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 6 volts 6 volts 6 volts 6 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANF/ANM -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers