Bourns, Inc. 60V 140MA Circuit Protection Fuse MF-MSMF014-2

Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MF-MSMF014-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF014-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MF-MSMF014-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF014-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 140MA Circuit Protection Fuse
150-MF-MSMF014-2
60V 140MA Circuit Protection Fuse 150-MF-MSMF014-2
PTC RESET FUSE 60V 140MA 1812 Product overview: MF-MSMF014-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF014-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 140MA 1812 Product overview: MF-MSMF014-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF014-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF014-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF014-2
Circuit Protection - PTC Resettable Fuses MF-MSMF014-2
PTC RESET FUSE 60V 140MA 1812

PTC RESET FUSE 60V 140MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-MSMF014-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-MSMF014-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-MSMF014-2
60V 140mA 40A 340mA 1812 Resettable Fuses ROHS

60V 140mA 40A 340mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Bourns - 02J2715 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Bourns
02J2715
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Bourns 02J2715
FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:40A; Length:4.55mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:40A; Length:4.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 0.14A; Thermistor Mounting Bourns - 38K5089 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.14A; Thermistor Mounting Bourns
38K5089
Multifuse, Smd, 0.14A; Thermistor Mounting Bourns 38K5089
MULTIFUSE, SMD, 0.14A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:140mA; Tripping Current:340mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, SMD, 0.14A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:140mA; Tripping Current:340mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Bourns - 51P1620 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Bourns
51P1620
Fuse, Resettable Ptc, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Bourns 51P1620
FUSE, RESETTABLE PTC, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:340mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF014-2 MF-MSMF014-2 MF-MSMF014-2 02J2715 38K5089 51P1620
Product Name 60V 140MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Bourns Multifuse, Smd, 0.14A; Thermistor Mounting Bourns Fuse, Resettable Ptc, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data