Bourns MF-MSMF200-2 Resettable Fuse
Bourns MF-MSMF200-2 Resettable Fuse
PTC RESET FUSE 8V 2A 1812 Product overview: MF-MSMF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF200-2 can be used for catalog matching and distributor lookup.
8V 2A 40A 4A 1812 Resettable Fuses ROHS
FUSE, PTC RESET, 8V, 2A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:3s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
MULTIFUSE, SMD, 1812, 2A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
PTC RESET FUSE 8V 2A 1812
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478263 | 6478263P | 150-MF-MSMF200-2 | MF-MSMF200-2 | 02J2726 | 15P2092 | MF-MSMF200-2 |
| Product Name | Resettable Fuses | Resettable Fuses | 8V 2A Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse, Ptc Reset, 8V, 2A, 1812; Pptc Case Style Bourns | Multifuse, Smd, 1812, 2A; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | ||||
| Rated Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps |