Littelfuse, Inc. Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Littelfuse MINISMDC150F-2

Description
FUSE, PTC RESET, 6V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 6V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Littelfuse - 69K8016 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Littelfuse
69K8016
Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Littelfuse 69K8016
FUSE, PTC RESET, 6V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse - 04H6749 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse
04H6749
Fuse, Ptc Reset, 6V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse 04H6749
FUSE, PTC RESET, 6V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1812, 1.5A; Thermistor Mounting Littelfuse - 42M2344 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1812, 1.5A; Thermistor Mounting Littelfuse
42M2344
Polyswitch, Smd, 1812, 1.5A; Thermistor Mounting Littelfuse 42M2344
POLYSWITCH, SMD, 1812, 1.5A; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 1812, 1.5A; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC150F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC150F-2
Circuit Protection - PTC Resettable Fuses MINISMDC150F-2
PTC RESET FUSE 6V 1.5A 1812

PTC RESET FUSE 6V 1.5A 1812

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 69K8016 42M2344 MINISMDC150F-2
Product Name Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Littelfuse Polyswitch, Smd, 1812, 1.5A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2508-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers