Bourns, Inc. Resettable Fuses MF-R030

Description
Fuse, PTC, Resettable, Radial, 300mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478465
Resettable Fuses 6478465
Fuse, PTC, Resettable, Radial, 300mA

Fuse, PTC, Resettable, Radial, 300mA

Supplier's Site
Resettable Fuses - 6478465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478465P
Resettable Fuses 6478465P
Fuse, PTC, Resettable, Radial, 300mA

Fuse, PTC, Resettable, Radial, 300mA

Supplier's Site
Singapore, Singapore
60V 300MA Circuit Protection Fuse
150-MF-R030
60V 300MA Circuit Protection Fuse 150-MF-R030
PTC RESET FUSE 60V 300MA RADIAL Product overview: MF-R030 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R030 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 300MA RADIAL Product overview: MF-R030 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-R030 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-R030
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-R030
60V 300mA 40A 600mA Plugin Resettable Fuses ROHS

60V 300mA 40A 600mA Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse;Resettable;40A;Dims 0.291x0.122
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.76 Ohms;PCB
70154120
Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.76 Ohms;PCB 70154120
Fuse;Resettable;40A; Dims 0.291x0.122";Radial; 60VDC;DCR 0.76 Ohms;PCB

Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.76 Ohms;PCB

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-R030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R030
Circuit Protection - PTC Resettable Fuses MF-R030
PTC RESET FUSE 60V 300MA RADIAL

PTC RESET FUSE 60V 300MA RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478465 6478465P 150-MF-R030 MF-R030 70154120 MF-R030
Product Name Resettable Fuses Resettable Fuses 60V 300MA Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.76 Ohms;PCB Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data