Bourns, Inc. 15V 2.5A Circuit Protection Fuse MF-SM250-2

Description
PTC RESET FUSE 15V 2.5A 2SMD Product overview: MF-SM250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM250-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 2.5A 2SMD Product overview: MF-SM250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM250-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2.5A Circuit Protection Fuse
150-MF-SM250-2
15V 2.5A Circuit Protection Fuse 150-MF-SM250-2
PTC RESET FUSE 15V 2.5A 2SMD Product overview: MF-SM250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM250-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 2.5A 2SMD Product overview: MF-SM250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478099
Resettable Fuses 6478099
Bourns MF-SM250-2 Resettable Fuse

Bourns MF-SM250-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478099P
Resettable Fuses 6478099P
Bourns MF-SM250-2 Resettable Fuse

Bourns MF-SM250-2 Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SM250-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SM250-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SM250-2
15V 2.5A 100A 5A SMD,9.5x6.71mm Resettable Fuses ROHS

15V 2.5A 100A 5A SMD,9.5x6.71mm Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM250-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM250-2
Circuit Protection - PTC Resettable Fuses MF-SM250-2
PTC RESET FUSE 15V 2.5A 2SMD

PTC RESET FUSE 15V 2.5A 2SMD

Supplier's Site
Fuse, Ptc Reset, 15V, 2.5A, Smd; Pptc Case Style Bourns - 05B2590 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 2.5A, Smd; Pptc Case Style Bourns
05B2590
Fuse, Ptc Reset, 15V, 2.5A, Smd; Pptc Case Style Bourns 05B2590
FUSE, PTC RESET, 15V, 2.5A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:25s; Current Rating Max:100A; External Depth:3mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 2.5A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:25s; Current Rating Max:100A; External Depth:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 15V, 2.5A, Smd, Full Reel; Product Range Bourns - 87W6095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 2.5A, Smd, Full Reel; Product Range Bourns
87W6095
Fuse, Resettable Ptc, 15V, 2.5A, Smd, Full Reel; Product Range Bourns 87W6095
FUSE, RESETTABLE PTC, 15V, 2.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:2.5A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:15V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 2.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:2.5A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Resettable;0.25A;Dims 0.374x0.264x0.125
Fort Worth, TX, USA
Fuse;Resettable;0.25A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.024 Ohms;PCB
70154130
Fuse;Resettable;0.25A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.024 Ohms;PCB 70154130
Fuse;Resettable;0.25 A;Dims 0.374x0.264x0.125";S MT;15VDC;DCR 0.024 Ohms;PCB

Fuse;Resettable;0.25A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.024 Ohms;PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM250-2 6478099 6478099P MF-SM250-2 MF-SM250-2 05B2590 87W6095 70154130
Product Name 15V 2.5A Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 15V, 2.5A, Smd; Pptc Case Style Bourns Fuse, Resettable Ptc, 15V, 2.5A, Smd, Full Reel; Product Range Bourns Fuse;Resettable;0.25A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.024 Ohms;PCB
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8319CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers