Littelfuse, Inc. 6V 2.6A Circuit Protection Fuse MINISMDC260F-2

Description
PTC RESET FUSE 6V 2.6A 1812 Product overview: MINISMDC260F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC260F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 2.6A 1812 Product overview: MINISMDC260F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC260F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2.6A Circuit Protection Fuse
150-MINISMDC260F-2
6V 2.6A Circuit Protection Fuse 150-MINISMDC260F-2
PTC RESET FUSE 6V 2.6A 1812 Product overview: MINISMDC260F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC260F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2.6A 1812 Product overview: MINISMDC260F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC260F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4547 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4547
Fuse, Ptc Reset, 6V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4547
FUSE, PTC RESET, 6V, 2.6A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 2.6A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 2.6A, 1812; Pptc Case Style Littelfuse - 69K8021 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 2.6A, 1812; Pptc Case Style Littelfuse
69K8021
Fuse, Ptc Reset, 6V, 2.6A, 1812; Pptc Case Style Littelfuse 69K8021
FUSE, PTC RESET, 6V, 2.6A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 2.6A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC260F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC260F-2
Circuit Protection - PTC Resettable Fuses MINISMDC260F-2
PTC RESET FUSE 6V 2.6A 1812

PTC RESET FUSE 6V 2.6A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MINISMDC260F-2 98H4547 MINISMDC260F-2
Product Name 6V 2.6A Circuit Protection Fuse Fuse, Ptc Reset, 6V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2543-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details