Littelfuse, Inc. Resettable Fuses MINISMDC050F-2

Description
Mini SMD polyswitch fuse 1812, 500mA
Request a Quote Datasheet
Description
Mini SMD polyswitch fuse 1812, 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5177111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177111
Resettable Fuses 5177111
Mini SMD polyswitch fuse 1812, 500mA

Mini SMD polyswitch fuse 1812, 500mA

Supplier's Site
Resettable Fuses - 5177111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177111P
Resettable Fuses 5177111P
Mini SMD polyswitch fuse 1812, 500mA

Mini SMD polyswitch fuse 1812, 500mA

Supplier's Site
Fuse, Ptc Reset, 24V, 500Ma, 1812; Pptc Case Style Littelfuse - 69K8007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24V, 500Ma, 1812; Pptc Case Style Littelfuse
69K8007
Fuse, Ptc Reset, 24V, 500Ma, 1812; Pptc Case Style Littelfuse 69K8007
FUSE, PTC RESET, 24V, 500mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 24V, 500mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 24V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 04H6744 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse
04H6744
Fuse, Ptc Reset, 24V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse 04H6744
FUSE, PTC RESET, 24V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100ARoHS Compliant: Yes

FUSE, PTC RESET, 24V, 500mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100ARoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 24Vdc, 1812; Thermistor Mounting Littelfuse - 26M1578 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 24Vdc, 1812; Thermistor Mounting Littelfuse
26M1578
Ptc Resettable Fuse, 24Vdc, 1812; Thermistor Mounting Littelfuse 26M1578
PTC RESETTABLE FUSE, 24VDC, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 24VDC, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC050F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC050F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC050F-2
24V 500mA 100A 1A 1812 Resettable Fuses ROHS

24V 500mA 100A 1A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDC050F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC050F-2
Circuit Protection - PTC Resettable Fuses MINISMDC050F-2
PTC RESET FUSE 24V 500MA 1812

PTC RESET FUSE 24V 500MA 1812

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5177111 5177111P 69K8007 04H6744 26M1578 MINISMDC050F-2 MINISMDC050F-2
Product Name Resettable Fuses Resettable Fuses Fuse, Ptc Reset, 24V, 500Ma, 1812; Pptc Case Style Littelfuse Fuse, Ptc Reset, 24V, 500Ma, 1812, Full Reel; Pptc Case Style Littelfuse Ptc Resettable Fuse, 24Vdc, 1812; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Fuse Type Miniature Miniature
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 0.5000 amps 0.5000 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details