Cooper Bussmann, Inc. 8A 300000A Circuit Protection Fuse LPJ-8SP

Description
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 300000A (IR), J, Inline/holder, Product overview: LPJ-8SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-8SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 300000A (IR), J, Inline/holder, Product overview: LPJ-8SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-8SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 300000A Circuit Protection Fuse
139-LPJ-8SP
8A 300000A Circuit Protection Fuse 139-LPJ-8SP
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 300000A (IR), J, Inline/holder, Product overview: LPJ-8SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-8SP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 300000A (IR), J, Inline/holder, Product overview: LPJ-8SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-8SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BUSS Fuses - LPJ-8SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-8SP
BUSS Fuses LPJ-8SP
LOW-PEAK CLASS J T/D

LOW-PEAK CLASS J T/D

Supplier's Site
Fuse;Cylinder;Time Lag;8A;Class J;Dims 0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;8A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip
70150160
Fuse;Cylinder;Time Lag;8A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip 70150160
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4604 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann
02B4604
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann 02B4604
FUSE, 8A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 8A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-8SP
Circuit Protection - Electrical, Specialty Fuses LPJ-8SP
FUSE CARTRIDGE 8A 600VAC/300VDC

FUSE CARTRIDGE 8A 600VAC/300VDC

Supplier's Site
Fuse - 404086 - Radwell International
Willingboro, NJ, United States
FUSE, 8 AMP, 600 VAC, LOW PEAK, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING, CLASS-J. FREE 2 YEAR RADWELL WARRANTY

FUSE, 8 AMP, 600 VAC, LOW PEAK, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING, CLASS-J. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LPJ-8SP LPJ-8SP 70150160 02B4604 LPJ-8SP 404086
Product Name 8A 300000A Circuit Protection Fuse BUSS Fuses Fuse;Cylinder;Time Lag;8A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses Fuse
Approvals / Standards RoHS
Rated Voltage 300 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 8 amps 8 amps 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers