PTC Resettable Fuse Product overview: MICROSMD200LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD200LR-2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803061-MICROSMD200LR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, UL
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 5A
Time to Trip: 4s
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 6 mOhms
Manufacturer Package: 1210 (3225 Metric), Concave
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
PTC RESET FUSE 6V 2A 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-MICROSMD200LR-2 | 803061-MICROSMD200LR-2 | MICROSMD200LR-2 |
| Product Name | Circuit Protection Fuse | PTC Resettable Fuses - MICROSMD200LR-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | SMD |