Manufacturer: Littelfuse Inc.
Win Source Part Number: 788838-MINISMDC150F/
Series: PolySwitch, miniSMD
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 2.8A
Time to Trip: 500ms
Family Name: MINISMDC
Categories: Circuit Protection
Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.019" (0.48mm)
Resistance - Initial (Ri) (Minimum): 40 mOhm
Resistance - Post Trip (R1) (Maximum): 110 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
PTC RESET FUSE 16V 1.5A 1812
PPTC RESETTABLE FUSE, 1.5A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.5A; Tripping Current:2.8A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 16VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.5A; Tripping Current:2.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 788838-MINISMDC150F/16-2 | MINISMDC150F/16-2 | 34AC4995 | 38AC2052 |
| Product Name | PTC Resettable Fuses - MINISMDC150F/16-2 | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 1.5A, 16Vdc, 1812; Pptc Case Style Littelfuse | Fuse, Resettable Ptc, 16Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse |
| Mounting | SMD | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Rated Current | 100 amps |