Bourns, Inc. 30V 100MA Circuit Protection Fuse MF-USMF010-2

Description
PTC RESET FUSE 30V 100MA 1210 Product overview: MF-USMF010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF010-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 100MA 1210 Product overview: MF-USMF010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF010-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100MA Circuit Protection Fuse
150-MF-USMF010-2
30V 100MA Circuit Protection Fuse 150-MF-USMF010-2
PTC RESET FUSE 30V 100MA 1210 Product overview: MF-USMF010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF010-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 100MA 1210 Product overview: MF-USMF010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF010-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478358
Resettable Fuses 6478358
Bourns MF-USMF010-2 Resettable Fuse

Bourns MF-USMF010-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478358P
Resettable Fuses 6478358P
Bourns MF-USMF010-2 Resettable Fuse

Bourns MF-USMF010-2 Resettable Fuse

Supplier's Site
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043
Fort Worth, TX, USA
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB
70153609
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB 70153609
The MF-USMF surface mount series is part of the Bourns Multifuse family of Polymer Positive Temperature Coefficient (PPTC) “resettable fuses” which are used in a wide variety of circuit protection applications. The resettable overcurrent protection offers greater reliability and longer part life. Features Fast Tripping Resettable Circuit Protection Agency Recognition; UL Recognized, CSA, TüV Small Footprint Size 1210 Applications Game Consoles PC Motherboards USB Current-Limiting Compliance IEEE 1394 Ports Mobile Phones Digital Cameras

The MF-USMF surface mount series is part of the Bourns Multifuse family of Polymer Positive Temperature Coefficient (PPTC) “resettable fuses” which are used in a wide variety of circuit protection applications. The resettable overcurrent protection offers greater reliability and longer part life. Features

  • Fast Tripping Resettable Circuit Protection
  • Agency Recognition; UL Recognized, CSA, TÜV
  • Small Footprint Size 1210 Applications
  • Game Consoles
  • PC Motherboards
  • USB Current-Limiting Compliance
  • IEEE 1394 Ports
  • Mobile Phones
  • Digital Cameras
Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-USMF010-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF010-2
Circuit Protection - PTC Resettable Fuses MF-USMF010-2
PTC RESET FUSE 30V 100MA 1210

PTC RESET FUSE 30V 100MA 1210

Supplier's Site
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Bourns - 83K0406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Bourns
83K0406
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Bourns 83K0406
FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A; Length:3.22mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A; Length:3.22mm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 30V, 0.1A, 1210; Thermistor Mounting Bourns - 47Y7175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 0.1A, 1210; Thermistor Mounting Bourns
47Y7175
Fuse, Resettable Ptc, 30V, 0.1A, 1210; Thermistor Mounting Bourns 47Y7175
FUSE, RESETTABLE PTC, 30V, 0.1A, 1210; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 0.1A, 1210; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Product Range Bourns - 29X2394 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Product Range Bourns
29X2394
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Product Range Bourns 29X2394
FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; Product Range:MF-USMF Series; Voltage Rating:30V; Holding Current:100mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.95mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; Product Range:MF-USMF Series; Voltage Rating:30V; Holding Current:100mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.95mm RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-USMF010-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-USMF010-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-USMF010-2
30V 100mA 10A 300mA 1210 Resettable Fuses ROHS

30V 100mA 10A 300mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-USMF010-2 6478358 70153609 MF-USMF010-2 83K0406 47Y7175 29X2394 MF-USMF010-2
Product Name 30V 100MA Circuit Protection Fuse Resettable Fuses Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Bourns Fuse, Resettable Ptc, 30V, 0.1A, 1210; Thermistor Mounting Bourns Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Product Range Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Fast Acting Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3120.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Cartridge Fuses - VF328/VF328-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 660 volts
Rated Current 30 amps
View Details