Bourns, Inc. PTC Resettable Fuses - MF-SM150/33-2 MF-SM150/33-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 715277-MF-SM150/33-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 230 mOhms Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 715277-MF-SM150/33-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 230 mOhms Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SM150/33-2 - 715277-MF-SM150/33-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM150/33-2
715277-MF-SM150/33-2
PTC Resettable Fuses - MF-SM150/33-2 715277-MF-SM150/33-2
Manufacturer: Bourns Inc. Win Source Part Number: 715277-MF-SM150/33-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 230 mOhms Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 715277-MF-SM150/33-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 33V
Current - Max: 40A
Current - Trip (It): 3A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 60 mOhms
Resistance - Post Trip (R1) (Maximum): 230 mOhms
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MF-SM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)

Buy Now
Singapore, Singapore
33V 1.5A Circuit Protection Fuse
150-MF-SM150/33-2
33V 1.5A Circuit Protection Fuse 150-MF-SM150/33-2
PTC RESET FUSE 33V 1.5A 2SMD Product overview: MF-SM150/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150/33-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 33V 1.5A 2SMD Product overview: MF-SM150/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150/33-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Bourns - 60H8382 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Bourns
60H8382
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Bourns 60H8382
FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Max:85°CRoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Product Range Bourns - 87W6093 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Product Range Bourns
87W6093
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Product Range Bourns 87W6093
FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:33V; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:33V; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM150/33-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM150/33-2
Circuit Protection - PTC Resettable Fuses MF-SM150/33-2
PTC RESET FUSE 33V 1.5A 2SMD

PTC RESET FUSE 33V 1.5A 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 715277-MF-SM150/33-2 150-MF-SM150/33-2 60H8382 87W6093 MF-SM150/33-2
Product Name PTC Resettable Fuses - MF-SM150/33-2 33V 1.5A Circuit Protection Fuse Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Bourns Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Product Range Bourns Circuit Protection - PTC Resettable Fuses
Mounting SMD Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATH/ATR -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers