25A 600V AC DC Fuse Cartridge Holder
Fuse Class CC Fast Acting 25A 600V Holder Cartridge 10.32 X 38.1mm Melamine Carton CSA/UL Product overview: KTK-R-25 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-R-25 can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 25A 600VAC CYLINDER
Limitron® Fast-Acting Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
BUSSMANN Panel Accessories KTK-R-25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2041-KTK-R-25-ND | 139-KTK-R-25 | KTK-R-25 | 70151067 | KTK-R-25 | |
| Product Name | Electrical, Specialty Fuses | 25A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Fast Acting;25A;Class CC;Dims 0.4063x1.5";Melamine;Cartridge;Clip | Fuse | BUSS Fuses |
| Approvals / Standards | UL; CSA | RoHS | ||||
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | ||
| Rated Breaking Capacity | 200000 amps | 200000 amps | ||||
| Rated Voltage | 600 volts | 600 volts | 600 volts |