Bourns, Inc. 6V 750MA Circuit Protection Fuse MF-NSMF075-2

Description
PTC RESET FUSE 6V 750MA 1206 Product overview: MF-NSMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 750MA 1206 Product overview: MF-NSMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 750MA Circuit Protection Fuse
150-MF-NSMF075-2
6V 750MA Circuit Protection Fuse 150-MF-NSMF075-2
PTC RESET FUSE 6V 750MA 1206 Product overview: MF-NSMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF075-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 750MA 1206 Product overview: MF-NSMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF075-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSMF075-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSMF075-2
Circuit Protection - PTC Resettable Fuses MF-NSMF075-2
PTC RESET FUSE 6V 750MA 1206

PTC RESET FUSE 6V 750MA 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-NSMF075-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-NSMF075-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-NSMF075-2
6V 750mA 100A 1.5A 1206 Resettable Fuses ROHS

6V 750mA 100A 1.5A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 750Ma, 1206; Pptc Case Style Bourns - 02J2731 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 1206; Pptc Case Style Bourns
02J2731
Fuse, Ptc Reset, 6V, 750Ma, 1206; Pptc Case Style Bourns 02J2731
FUSE, PTC RESET, 6V, 750mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Operating Voltage:6V RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Operating Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 750Ma, 1206, Full Reel; Pptc Case Style Bourns - 28X2472 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 1206, Full Reel; Pptc Case Style Bourns
28X2472
Fuse, Ptc Reset, 6V, 750Ma, 1206, Full Reel; Pptc Case Style Bourns 28X2472
FUSE, PTC RESET, 6V, 750mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns - 97K4785 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns
97K4785
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns 97K4785
MULTIFUSE, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-NSMF075-2 MF-NSMF075-2 MF-NSMF075-2 02J2731 97K4785
Product Name 6V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 6V, 750Ma, 1206; Pptc Case Style Bourns Multifuse, Smd, 0.75A; Thermistor Mounting Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data