Bourns, Inc. Resettable Fuses MF-R005-0

Description
Fuse, PTC, Resettable, Radial, 50mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478421
Resettable Fuses 6478421
Fuse, PTC, Resettable, Radial, 50mA

Fuse, PTC, Resettable, Radial, 50mA

Supplier's Site
Resettable Fuses - 6478421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478421P
Resettable Fuses 6478421P
Fuse, PTC, Resettable, Radial, 50mA

Fuse, PTC, Resettable, Radial, 50mA

Supplier's Site
Singapore, Singapore
60V 50MA Circuit Protection Fuse
150-MF-R005-0
60V 50MA Circuit Protection Fuse 150-MF-R005-0
PTC RESET FUSE 60V 50MA RADIAL Product overview: MF-R005-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R005-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 50MA RADIAL Product overview: MF-R005-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R005-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R005-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R005-0
Circuit Protection - PTC Resettable Fuses MF-R005-0
PTC RESET FUSE 60V 50MA RADIAL

PTC RESET FUSE 60V 50MA RADIAL

Supplier's Site
FUSE;RESETTABLE;RADIAL, 40A, 60VDC, DCR7.3 OHMS;PCB - 70154708 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSE;RESETTABLE;RADIAL, 40A, 60VDC, DCR7.3 OHMS;PCB
70154708
FUSE;RESETTABLE;RADIAL, 40A, 60VDC, DCR7.3 OHMS;PCB 70154708
FUSE;RESETTABLE;RADI AL, 40A, 60VDC, DCR7.3 OHMS;PCB

FUSE;RESETTABLE;RADIAL, 40A, 60VDC, DCR7.3 OHMS;PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 6478421 6478421P 150-MF-R005-0 MF-R005-0 70154708
Product Name Resettable Fuses Resettable Fuses 60V 50MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses FUSE;RESETTABLE;RADIAL, 40A, 60VDC, DCR7.3 OHMS;PCB
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable
Rated Voltage 60 volts 60 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details