Cooper Bussmann, Inc. Tag Fuses LPJ-3SP

Description
Eaton LPJ-3SP Centred Tag Fuse
Request a Quote Datasheet
Description
Eaton LPJ-3SP Centred Tag Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 8548973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
8548973
Tag Fuses 8548973
Eaton LPJ-3SP Centred Tag Fuse

Eaton LPJ-3SP Centred Tag Fuse

Supplier's Site
Electrical, Specialty Fuses - 2041-LPJ-3SP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-LPJ-3SP-ND
Electrical, Specialty Fuses 2041-LPJ-3SP-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1038678-LPJ-3SP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1038678-LPJ-3SP
Circuit Protection - Electrical, Specialty Fuses 1038678-LPJ-3SP
Win Source Part Number: 1038678-LPJ-3SP Category: Circuit Protection>Electrica l, Specialty Fuses Series: LOW-PEAK™ LPJ Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300kA AC, 100kA DC Applications: Electrical, Industrial Class: J Standard Package: 10 Mounting Type: Holder Package / Case: Cylindrical, Alarm Indicating Dimension: 0.810" Dia x 2.250" L (20.57mm x 57.15mm) Alternative Parts (Cross-Reference): FRS-R-3-1/2; KLDR03.5TXP; CCMR03.2TXP; 0FLQ03.2T; LPJ-3-1/2SP; LPJ-3-2/10SPLPJ3SP; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, CSA, UL

Win Source Part Number: 1038678-LPJ-3SP
Category: Circuit Protection>Electrical, Specialty Fuses
Series: LOW-PEAK™ LPJ
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300kA AC, 100kA DC
Applications: Electrical, Industrial
Class: J
Standard Package: 10
Mounting Type: Holder
Package / Case: Cylindrical, Alarm Indicating
Dimension: 0.810" Dia x 2.250" L (20.57mm x 57.15mm)
Alternative Parts (Cross-Reference): FRS-R-3-1/2; KLDR03.5TXP; CCMR03.2TXP; 0FLQ03.2T; LPJ-3-1/2SP; LPJ-3-2/10SPLPJ3SP;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, CSA, UL

Buy Now
BUSS Fuses - LPJ-3SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-3SP
BUSS Fuses LPJ-3SP
FUSE, 3A, 600VAC, TIME DELAY

FUSE, 3A, 600VAC, TIME DELAY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LPJ-3SP

BUSSMANN Panel Accessories LPJ-3SP

Supplier's Site
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4584 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann
02B4584
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann 02B4584
FUSE, 3A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;3A;Class J;Dims 0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;3A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip
70150155
Fuse;Cylinder;Time Lag;3A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip 70150155
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LPJ-3SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-3SP
Circuit Protection - Electrical, Specialty Fuses LPJ-3SP
FUSE CARTRIDGE 3A 600VAC/300VDC

FUSE CARTRIDGE 3A 600VAC/300VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Galco Industrial Electronics Radwell International Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8548973 2041-LPJ-3SP-ND 1038678-LPJ-3SP LPJ-3SP 02B4584 70150155 LPJ-3SP
Product Name Tag Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;3A;Class J;Dims 0.81x2.25";Cartridge;600/300VAC/VDC;Clip Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS; UL; CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Surface Mount Fuses - 08SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers