Littelfuse, Inc. 2A Circuit Protection Fuse KLDR002.TXP

Description
2A Time Delay Fuse, 600VAC/300VDC, 200kA IR, Holder Mount Product overview: KLDR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR002.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A Time Delay Fuse, 600VAC/300VDC, 200kA IR, Holder Mount Product overview: KLDR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR002.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
155-KLDR002.TXP
2A Circuit Protection Fuse 155-KLDR002.TXP
2A Time Delay Fuse, 600VAC/300VDC, 200kA IR, Holder Mount Product overview: KLDR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR002.TXP can be used for catalog matching and distributor lookup.

2A Time Delay Fuse, 600VAC/300VDC, 200kA IR, Holder Mount Product overview: KLDR002.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR002.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Electrical, Specialty Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Electrical, Specialty Fuses
Circuit Protection Electrical, Specialty Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Electrical, Specialty Fuses Series: POWR-GARD® KLDR Package: Box Product Status: Active Mounting Type: Requires Holder Fuse Type: Cartridge Voltage Rating - AC: 600 VAC Voltage Rating - DC: 300 VDC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Box
Product Status: Active
Mounting Type: Requires Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600 VAC
Voltage Rating - DC: 300 VDC

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-KLDR002.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR002.TXP-ND
Electrical, Specialty Fuses 5666-KLDR002.TXP-ND
2A 600V AC 300V DC Fuse Cartridge Holder

2A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fus 600V T/d Class Cc 2A Rohs Rohs Compliant Littelfuse - 64W5735 - Newark, An Avnet Company
Chicago, IL, United States
Fus 600V T/d Class Cc 2A Rohs Rohs Compliant Littelfuse
64W5735
Fus 600V T/d Class Cc 2A Rohs Rohs Compliant Littelfuse 64W5735
FUS 600V T/D CLASS CC 2A ROHS ROHS COMPLIANT: YES

FUS 600V T/D CLASS CC 2A ROHS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Fuse, Time Delay, 2A, 600Vac; Product Range Littelfuse - 51AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 2A, 600Vac; Product Range Littelfuse
51AC1994
Power Fuse, Time Delay, 2A, 600Vac; Product Range Littelfuse 51AC1994
POWER FUSE, TIME DELAY, 2A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:2A; Voltage Rating VAC:600V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 2A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:2A; Voltage Rating VAC:600V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes

Supplier's Site
LF UL Class CC - KLDR002.TXP - Galco Industrial Electronics
Madison Heights, MI, United States
LF UL Class CC
KLDR002.TXP
LF UL Class CC KLDR002.TXP
FUS 600V T/D CLASS CC 2A RoHS

FUS 600V T/D CLASS CC 2A RoHS

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLDR002.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR002.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR002.TXP
FUSE CARTRIDGE 2A 600VAC/300VDC

FUSE CARTRIDGE 2A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-KLDR002.TXP 5666-KLDR002.TXP-ND 64W5735 51AC1994 KLDR002.TXP KLDR002.TXP
Product Name 2A Circuit Protection Fuse Circuit Protection Electrical, Specialty Fuses Electrical, Specialty Fuses Fus 600V T/d Class Cc 2A Rohs Rohs Compliant Littelfuse Power Fuse, Time Delay, 2A, 600Vac; Product Range Littelfuse LF UL Class CC Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers