Littelfuse, Inc. Electrical, Specialty Fuses KLKD003.T

Description
3A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKD003.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKD003.T-ND
Electrical, Specialty Fuses 5666-KLKD003.T-ND
3A 600V AC 600V DC Fuse Cartridge Holder

3A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1361442-KLKD003.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1361442-KLKD003.T
Circuit Protection - Electrical, Specialty Fuses 1361442-KLKD003.T
Win Source Part Number: 1361442-KLKD003.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® KLKD Package: Box Product Status: Active Package / Case: Cartridge, Non-Standard Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Solar (Photovoltaic) Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Voltage Rating - AC: 600 V Voltage Rating - DC: 600 V Fuse Type: Cartridge Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC Melting I²t: 7.821 Approval Agency: CE, CSA, UL, VDE DC Cold Resistance: 0.0773 Ohms

Win Source Part Number: 1361442-KLKD003.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLKD
Package: Box
Product Status: Active
Package / Case: Cartridge, Non-Standard
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Solar (Photovoltaic)
Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 600 V
Fuse Type: Cartridge
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC
Melting I²t: 7.821
Approval Agency: CE, CSA, UL, VDE
DC Cold Resistance: 0.0773 Ohms

Buy Now Datasheet
Singapore, Singapore
3A 600V Circuit Protection Fuse
155-KLKD003.T
3A 600V Circuit Protection Fuse 155-KLKD003.T
Fuse Midget Fast Acting 3A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD003.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 3A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLKD003.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD003.T
Circuit Protection - Electrical, Specialty Fuses KLKD003.T
FUSE CARTRIDGE 3A 600VAC/VDC

FUSE CARTRIDGE 3A 600VAC/VDC

Supplier's Site
Fuse, 3A, 600V, Fast Acting; Product Range Littelfuse - 95F845 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Fast Acting; Product Range Littelfuse
95F845
Fuse, 3A, 600V, Fast Acting; Product Range Littelfuse 95F845
FUSE, 3A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 3A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLKD003.T-ND 1361442-KLKD003.T 155-KLKD003.T KLKD003.T 95F845
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 3A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers