RS Components, Ltd. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
Product Name | Notes |
---|---|
ABB OF series fuse links are specifically designed to react to temperature rise and as such limit current very reliably. The OF series of fuse links contain granulated quartz which... | |
As the fuse allows for the starting surge of a motor its full load current must not exceed the lesser of the dual current rating. e.g. 20 M25 must not... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 20A Bottle Fuse Size = DI Voltage Rating = 500V Application Category = gG Thread Size... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 25A Bottle Fuse Size = DI Voltage Rating = 500V Application Category = gG Thread Size... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 63A Bottle Fuse Size = DIII Voltage Rating = 500V Application Category = gG Thread Size... | |
Bussmann SS-5H series time-delay subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications.Bussman n SS-5H series fuses protect agaianst harmful overcurrents... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 1.6A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 1A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2.5A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 3.15A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 5A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 16A Bottle Fuse Size = D01 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 35A Bottle Fuse Size = D02 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Cooper Bussmann PV fuses are specifically designed for protection and isolation of photovoltaic strings. These fuses are designed for use in systems with extreme ambient temperatures and offer low watts... | |
Cooper Bussmann SR-5 series time-delay subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications. Internationally accepted for primary and secondary overcurrent... | |
Cooper Bussmann SR-5F series fast-acting subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications. Fast-acting, low breaking capacity Current Rating =... | |
Cooper Bussmann SR-5H series time-delay subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications. Internationally accepted for primary and secondary overcurrent... | |
Cooper Bussmann SS-5 series time-delay subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications. Time-delay, low breaking capacity. Small rectangular-leaded design... | |
Cooper Bussmann SS-5F series fast-acting subminiature fuses are an ideal PCB fuse solution and can be used within a wide variety of applications. Fast-acting, low breaking capacity. Small rectangular-leaded design... | |
Engineered to Protect in Photovoltaic Applications. Mersen offer a range of photovoltaic fuses and fuse holders that are designed specifically for this application. This range benefits from enhanced fuse construction... | |
Ferraz Shawmut aM and gG fuse-links cover a wide range of physical sizes and ampere. ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various. industrial... | |
FF type. Ideal for line-side protection of power supplies. Board washable. Lead pitch: 5.1mm. Wire diameter: 0.51mm. Wire length :19.862mm. Dimensions: H 27.99 x L 8.89 x W 4.67mm Lead... | |
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP10M series of midget fuses are... | |
From Mersen, a range of cylindrical ultra-rapid fuses available in a wide range of current ratings to suit most applications. These 10 x 38 Protistor® fuses are designed for the... | |
From Mersen, a range of cylindrical Ultra-rapid fuses available in various current ratings with or without built-in strikers. These 14 x 51 Protistor® fuses are designed to protect power semi-conductors... | |
From TE Connectivity, these SMD and SMD 2 Series surface mount Polyswitches are compact and suitable for a variety of computer and electronics applications. SMT footprints:. ⢠SMD - Hold... | |
Fuse PTC SMD table 0,1A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse PTC SMD table 0,1A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Fuse PTC SMD table 0,5A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse PTC SMD table 0,5A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Fuse resettable RUEF radial 0.9A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 0.9A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 1.1A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 1.1A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 1.35A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 1.35A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 1.6A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 1.6A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 1.85A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 1.85A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 2.5A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 2.5A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 3A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 3A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 4A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 4A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 5A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 5A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 6A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 6A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 7A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 7A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 8A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 8A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse resettable RUEF radial 9A 30V - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse resettable RUEF radial 9A 30V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Fuse SMD 1206 PolySwitch 2A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse SMD 1206 PolySwitch 2A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Fuse SMD 1206 PolySwitch 3,5A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse SMD 1206 PolySwitch 3,5A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Fuse table 1,85A SMD 3425 - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse, PTC, resettable, radial, 0.5A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 0.75A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 1.1A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 1.6A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 11A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 14A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 2.5A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 3A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 4A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, resettable, radial, 5A - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, PTC, SMD, resettable, 0.35A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse, Resettable, 100A Max, 10A Hold - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, Resettable, 100A Max, 2A Hold - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, Resettable, 100A Max, 4A Hold - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, Resettable, 20A Max, 0.35A Hold - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuses with high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. 448-3241. | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 12A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 16A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 25A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 32A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 35A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Breaking capacity 200kA. Voltage rating 690Vac. Striker for micro-contact actuation. Conforms to VDE636-23 and IEC269-4. TTF threaded fixing studs... | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4 Fuse Standard... | |
HBC FF (gRB & URB) type fuses featuring ultra-rapid operation Fuse blown indicator. Breaking capacity 200kA. Voltage rating 660Vac. Classification gRB > 125A, URB<125A Fuse Standard = DIN Fuse Size... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 16A Voltage Rating = 690V ac Fuse Size = 14 x 51mm Diameter... | |
High quality contacts for low power loss. Fitted with leaf spring fuse blown indicator. External contacts corrosion protected. Voltage conducting grip lug. Cadmium and Lead free Fuse Standard = DINVDE... | |
Industrial type ultra-fast acting URB class DIN80 size 00 fuses Breaking capacity 200kA at 690Vac, 100kA at 600Vdc. Complies with VDE636-23, IEC269-4. Low inductance. Very low I²t (pre-arcing) and I²t... | |
Littelfuse 451 series of NANO² surface mount fuses are very small wire-in-air (WIA) square shape surface mount devices which are suitable for a variety of secondary side circuit over-current protection... | |
Littelfuse SPFJ series cartridge fuse is the smallest 1000 VDC 70-450 A photovoltaic fuse available in the market. The SPFJ series is manufactured in Class J case sizes that allows... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 10A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 1A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 2.5A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 2A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 3.15A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 4A Voltage Rating = 250V ac... | |
Littelfuse Time lag ceramic body cartridge fuses are ideal for applications when surge withstand is required. Breaking capacity 1.5kA @ 250Vac Current Rating = 5A Voltage Rating = 250V ac... | |
Nano SMD polyswitch fuse 1206, 0.12A - Fuses - PCB - Resettable Surface Mount Fuses | |
Nano SMD polyswitch fuse 1206, 0.12A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Nano SMD polyswitch fuse 1206, 0.16A - Fuses - PCB - Resettable Surface Mount Fuses | |
Nano SMD polyswitch fuse 1206, 0.16A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Nano SMD polyswitch fuse 1206, 0.2A - Fuses - PCB - Resettable Surface Mount Fuses | |
Nano SMD polyswitch fuse 1206, 0.2A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Nano SMD polyswitch fuse 1206, 0.35A - Fuses - PCB - Resettable Surface Mount Fuses | |
Nano SMD polyswitch fuse 1206, 0.35A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Nano SMD polyswitch fuse 1206, 0.5A - Fuses - PCB - Resettable Surface Mount Fuses | |
Nano SMD polyswitch fuse 1206, 0.5A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Neozed fuse links from Mersen limit and cut off unacceptable over currents and short circuit currents up to their nominal breaking capacity. Constructed from an insulated body these fuses are... | |
Photovoltaic Protection 1kVdc, 10A, 1Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses | |
Photovoltaic Protection 1kVdc, 10A, 1Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 10A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 10A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 12A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses | |
Photovoltaic Protection 1kVdc, 12A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 15A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 15A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 1A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses | |
Photovoltaic Protection 1kVdc, 1A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 1A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 1A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 3A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses | |
Photovoltaic Protection 1kVdc, 3A, 2Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 3A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 3A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 4A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 4A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 5A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 5A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 6A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 6A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 8A, 1Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses | |
Photovoltaic Protection 1kVdc, 8A, 1Pin - Fuses - PCB - Non-Resettable Surface Mount Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Photovoltaic Protection 1kVdc, 8A, Bolt - Fuses - Bolted Tag Fuses | |
Photovoltaic Protection 1kVdc, 8A, Bolt - Fuses - Bolted Tag Fuses Delivery on production packaging - Box. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 11A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 11A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 12A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 12A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 14A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 14A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 3A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 3A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 4A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 4A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 5A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 5A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 6A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 6A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Polyswitch,resettabl e fuse,RGE 8A - Fuses - PCB - Resettable Wire Ended Fuses | |
Polyswitch,resettabl e fuse,RGE 8A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Positive fuses/circuit breaker location even under noisy circuit conditions. Automatic scanning technology. Audible and LED bargraph indication of correct fuse found. Auto power off for extended battery life. Mains powered... | |
Product description . Mersen ATDR fuses are slow blow fuses that are great for protecting sensitive branch components and small motors. The ATDR fuse is highly current limiting and has... | |
Product description . The Mersen ATMR fuses are the smallest dimension 600 V ac/dc fuses suitable for branch circuit protection. The ATMR provides current limiting protection to general circuits and... | |
Product Description. Mersen ATQR fuses are time delay midget fuses. The ATQR is ideally suited to inductive loads with high inrush currents. With a rejection style design, the ATQR prevents... | |
Product Description. The Bourns Offline flyback converter short circuit protection PortNote solution and design kit. Non-Isolated low-power offline flyback converters can produce damaging high peak currents. These high peak currents... | |
Product description:. Bourns NR A-Type and NR C-Type mini breakers offer over temperature and overcurrent protection for lithium polymer and prismatic cells used in consumer appliance products. Mini-breakers have optimal... | |
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material... | |
Professional range of Cooper Bussman high voltage fuses from the SC series. The SC series fuses are compact branch-circuit units with high interrupting rating and current-limitation. Current Rating = 20A... | |
Professional range of Cooper Bussman high voltage fuses from the SC series. The SC series fuses are compact branch-circuit units with high interrupting rating and current-limitation. Current Rating = 30A... | |
Professional range of Cooper Bussman high voltage fuses from the SC series. The SC series fuses are compact branch-circuit units with high interrupting rating and current-limitation. Current Rating = 50A... | |
Professional range of Cooper Bussman high voltage fuses from the SC series. The SC series fuses are compact branch-circuit units with high interrupting rating and current-limitation. Current Rating = 60A... | |
Professional range of Cooper Bussman high voltage fuses from the SC series. The SC series fuses are compact branch-circuit units with high interrupting rating and current-limitation. Current Rating = 8A... | |
Professional range of Cooper Bussman solid and neutral links from the NNB series. Fuse Type = Class CC | |
Professional range of Cooper Bussmann anti surge fuses from the S500 series Nickel-plated brass endcap construction Current Rating = 1.25A Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of Cooper Bussmann anti surge fuses from the S500 series Nickel-plated brass endcap construction Current Rating = 15A Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of Cooper Bussmann anti surge fuses from the S500 series Nickel-plated brass endcap construction Current Rating = 40mA Voltage Rating = 250V ac Fuse Speed = F Fuse... | |
Professional range of Cooper Bussmann anti surge fuses from the S500 series Nickel-plated brass endcap construction Current Rating = 40mA Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of Cooper Bussmann anti surge fuses from the S500 series Nickel-plated brass endcap construction Current Rating = 6.3A Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of Cooper Bussmann automotive fuses from the SFE Series. Visual indicating glass tubing. For mounting in in-line holders, and 1/4 Inch clips. For automotive circuits Current Rating =... | |
Professional range of Cooper Bussmann disconnect fuses from the RFL series. Current Rating = 2.7kA Voltage Rating = 750V | |
Professional range of Cooper Bussmann fuse kits from the NO series. Various current ratings. Glass. Mixture of Fast Acting, Time Delay/Slow Blow Fuse Type = ABC, AGC, GMA, GMC, MDA,... | |
Professional range of Cooper Bussmann fuse kits from the NO series. Various current ratings. Glass. Mixture of Fast Acting, Time Delay/Slow Blow Kit Includes = (1) FP-A3 Fuse puller, (2)... | |
Professional range of Cooper Bussmann fuse reducers Current Rating = 100A Voltage Rating = 1500V dc Application Category = gR | |
Professional range of Cooper Bussmann fuses from the NON series. The fuses are designed to protect lighting, heating and other circuits not subject to temporary surges. Mounting Style - Holder. | |
Professional range of Cooper Bussmann fuses from the NOS and CGL series. The fuses are designed to protect lighting, heating and any other circuits not subject to temporary surges. Termination... | |
Professional range of Cooper Bussmann general purpose fuses from the NON series. The fuses are designed to protect lighting, heating and other circuits which are not subject to temporary surges... | |
Professional range of Cooper Bussmann glass fuses from the S500 series. Cylindrical. Mounting Style - Holder. Termination Style - Clip. Silver plated or nickel plated endcaps available Current Rating =... | |
Professional range of glass bodied fast blow fuses available in a variety of current ratings.Cooper Bussmann glass bodied fuses are ideal for protection of electrical circuits and consumer appliances. Breaking... | |
Professional range of Littelfuse NLN (one-time) fuses from the NLN series. The fuses are designed to provide a low cost protection for general purpose feeder and branch circuits. Ideally suitable... | |
Professional range of Opto 22 accessories from the SNAP series. The accessories range from replacement fuses and sockets, power suppplies, header cables, jumper straps and field connectors. Current Rating =... | |
Rated up to 550Vac (SSD types 240Vac/120Vdc). Low power loss, typically 20% lower than the requirements of BS88. Suitable for type 2 co-ordinated applications as defined in IEC 947-4. Suitable... | |
Resettable polyswitch fuse, 1206, 0.75A - Fuses - PCB - Resettable Surface Mount Fuses | |
Resettable polyswitch fuse, 1206, 0.75A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Resettable polyswitch fuse, 1206, 1.5A - Fuses - PCB - Resettable Surface Mount Fuses | |
Resettable polyswitch fuse, 1206, 1.5A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
RGE polyswitch resettable fuse,7A 16V - Fuses - PCB - Resettable Wire Ended Fuses | |
RGE polyswitch resettable fuse,7A 16V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RGE polyswitch resettable fuse,9A 16V - Fuses - PCB - Resettable Wire Ended Fuses | |
RGE polyswitch resettable fuse,9A 16V - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RGEF polyswitch resettable fuse, 10A - Fuses - PCB - Resettable Wire Ended Fuses | |
RGEF polyswitch resettable fuse, 10A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RGEF polyswitch resettable fuse, 2.5A - Fuses - PCB - Resettable Wire Ended Fuses | |
RGEF polyswitch resettable fuse, 2.5A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RHEF polyswitch resettable fuse, 0.5A - Fuses - PCB - Resettable Wire Ended Fuses | |
RHEF polyswitch resettable fuse, 0.5A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RHEF polyswitch resettable fuse, 1A - Fuses - PCB - Resettable Wire Ended Fuses | |
RHEF polyswitch resettable fuse, 1A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RUSBF polyswitch resettable fuse, 0.9A - Fuses - PCB - Resettable Wire Ended Fuses | |
RUSBF polyswitch resettable fuse, 0.9A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RUSBF polyswitch resettable fuse, 1.1A - Fuses - PCB - Resettable Wire Ended Fuses | |
RUSBF polyswitch resettable fuse, 1.1A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RUSBF polyswitch resettable fuse, 1.35A - Fuses - PCB - Resettable Wire Ended Fuses | |
RUSBF polyswitch resettable fuse, 1.85A - Fuses - PCB - Resettable Wire Ended Fuses | |
RUSBF polyswitch resettable fuse, 1.85A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
RUSBF polyswitch resettable fuse, 2.5A - Fuses - PCB - Resettable Wire Ended Fuses | |
RUSBF polyswitch resettable fuse, 2.5A - Fuses - PCB - Resettable Wire Ended Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Schurter PFMF series PTC resettable fuses provide surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. 1812 Footprint. Directly solder able onto... | |
Schurter PFNF series PTC resettable fuses provide surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. 1206 Footprint. Directly solder able onto... | |
Schurter PFSM series PTC resettable fuses provide surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. 2029 or 3425 Footprint. Directly solder... | |
Schurter PFUF series PTC resettable fuses provide overcurrent protection for applications where space is at a premium and resettable protection is desired. Radial leaded fuse. Directly solder able onto PCB... | |
Schurter PFUF series PTC resettable fuses provide surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. 1210 Footprint. Directly solder able onto... | |
Single blow fuse for overcurrent protection. 1005 (EIA 0402) miniature footprint. Thin film chip fuse Current Rating = 2A Voltage Rating = 24V dc Length = 1mm Width = 0.52mm... | |
Single blow fuse for overcurrent protection. 1005 (EIA 0402) miniature footprint. Thin film chip fuse Current Rating = 500mA Voltage Rating = 24V dc Length = 1mm Width = 0.52mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 1.25A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 1.5A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 1.6A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 1A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 2.5A Voltage Rating = 24V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 2.5A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 2A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 3.15A Voltage Rating = 24V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 3A Voltage Rating = 24V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 3A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 500mA Voltage Rating = 50V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 1608 (EIA 0603) miniature footprint. Thin film chip fuse Current Rating = 5A Voltage Rating = 32V dc Length = 1.6mm Width = 0.8mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 1.5A Voltage Rating = 63V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 1A Voltage Rating = 63V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 2.5A Voltage Rating = 32V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 2A Voltage Rating = 63V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 4A Voltage Rating = 24V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 500mA Voltage Rating = 63V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 5A Voltage Rating = 24V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Slow blow fuse. Thin film chip fuse Current Rating = 7A Voltage Rating = 24V dc Length = 3.1mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 1.25A Voltage Rating = 63V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 1.5A Voltage Rating = 63V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 2.5A Voltage Rating = 32V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 2A Voltage Rating = 63V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 3A Voltage Rating = 32V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 4A Voltage Rating = 24V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 5A Voltage Rating = 24V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 7A Voltage Rating = 24V dc Length = 3.1mm Width = 1.55mm... | |
Single blow fuse for overcurrent protection. 3216 (EIA 1206) miniature footprint. Thin film chip fuse Current Rating = 800mA Voltage Rating = 63V dc Length = 3.1mm Width = 1.55mm... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 50A Bottle Fuse Size = DIII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
table polyswitch fuse 1206 0,1A - Fuses - PCB - Resettable Surface Mount Fuses | |
table polyswitch fuse 1206 0,1A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
table polyswitch fuse 1206 2,0A - Fuses - PCB - Resettable Surface Mount Fuses | |
table polyswitch fuse 1206 2,0A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
TE 2410 SFV series lead-free surface-mount devices offer increased reliability and avoid the risk of end caps falling off. Their straight wire element in air performs consistent fusing and cutting... | |
TE AHEF series fuses are automotive-specific versions of PolySwitch PPTC devices qualified and sold under the PS400 specification which is derived from AEC-Q200, the standard for electronic components used in... | |
TE PolySwitch⢠RXE represents series of low hold current (down to 50mA) and high voltage rating (up to 72V) devices. Typically used in printers, satellite video receivers, industrial controls, transformers,... | |
The PC-Tron series from Cooper Bussmann offers a professional range of subminiature fuses with high short circuit performance. High short circuit performance. Auto insertable . Standard wave soldering technique wont... | |
Typical Applications include short-circuit protection of semiconductors such as thyristors, diodes and triacs. Note that with values of greater than 6.3A the use of open type fuseholders is recommended, to... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 3.15A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 4A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 4A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 5A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 6.3A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 1.6A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 100mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 10A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 125mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 160mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 1A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 250mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 2A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 3.15A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 315mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 400mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 4A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 500mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 50mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 5A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 6.3A Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 630mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 63mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 800mA Voltage Rating = 250V ac Fuse Speed =... | |
Used as supplementary protection in appliance or utilization equipment to provide individual protection for components or internal circuits. Current Rating = 80mA Voltage Rating = 250V ac Fuse Speed =... | |
Voltage rating 660Vac. Breaking capacity 200kA at 660Vac Fuse Standard = DIN 43653, IEC 60269-4 Fuse Size = 000 Current Rating = 80A Voltage Rating = 690V ac Fuse Speed... |
<< Prev | Next >> |