Bourns, Inc. 72V 1.1A Circuit Protection Fuse MF-RX110/72-0

Description
PTC RESET FUSE 72V 1.1A RADIAL Product overview: MF-RX110/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX110/72-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 72V 1.1A RADIAL Product overview: MF-RX110/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX110/72-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
72V 1.1A Circuit Protection Fuse
150-MF-RX110/72-0
72V 1.1A Circuit Protection Fuse 150-MF-RX110/72-0
PTC RESET FUSE 72V 1.1A RADIAL Product overview: MF-RX110/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX110/72-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 72V 1.1A RADIAL Product overview: MF-RX110/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX110/72-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-RX110/72-0 - 844613-MF-RX110/72-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX110/72-0
844613-MF-RX110/72-0
PTC Resettable Fuses - MF-RX110/72-0 844613-MF-RX110/72-0
Manufacturer: Bourns Inc. Win Source Part Number: 844613-MF-RX110/72-0 Series: Multifuse®, MF-RX/72 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 72V Ih Through Hole Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: MF-RX Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RX110/72, MF-RX110/72-ND, MFRX110720

Manufacturer: Bourns Inc.
Win Source Part Number: 844613-MF-RX110/72-0
Series: Multifuse®, MF-RX/72
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 72V Ih Through Hole Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: MF-RX
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RX110/72, MF-RX110/72-ND, MFRX110720

Buy Now Datasheet
Resettable Fuses - 6478673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478673
Resettable Fuses 6478673
Fuse, PTC, Resettable, Radial, 1.1A, 72V

Fuse, PTC, Resettable, Radial, 1.1A, 72V

Supplier's Site
Resettable Fuses - 6478673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478673P
Resettable Fuses 6478673P
Fuse, PTC, Resettable, Radial, 1.1A, 72V

Fuse, PTC, Resettable, Radial, 1.1A, 72V

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-RX110/72-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX110/72-0
Circuit Protection - PTC Resettable Fuses MF-RX110/72-0
PTC RESET FUSE 72V 1.1A RADIAL

PTC RESET FUSE 72V 1.1A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-RX110/72-0 844613-MF-RX110/72-0 6478673 6478673P MF-RX110/72-0
Product Name 72V 1.1A Circuit Protection Fuse PTC Resettable Fuses - MF-RX110/72-0 Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details