PTC RESET FUSE 30V 5A RADIAL Product overview: MF-R500 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R500 can be used for catalog matching and distributor lookup.
Fuse, PTC, Resettable, Radial, 5.0A
Fuse, PTC, Resettable, Radial, 5.0A
PTC RESET FUSE 30V 5A RADIAL
30V 5A 40A 10A Plugin Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-R500 | 6478617 | 6478617P | MF-R500 | MF-R500 |
| Product Name | 30V 5A Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Through Hole | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Resettable | Resettable | Resettable |