Eaton Corporation Fuses MAX-20

Description
20A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet
Description
20A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3983-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Max

20A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-MAX-20
Automotive 20A 32V Circuit Protection Fuse 139-MAX-20
Fuse Blade Fast Acting 20A 32V Socket 8.9 X 21.6mm Tin Automotive Product overview: MAX-20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MAX-20 can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 20A 32V Socket 8.9 X 21.6mm Tin Automotive Product overview: MAX-20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MAX-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MAXI FUSE - 70150673 - Allied Electronics, Inc.
Fort Worth, TX, USA
MAXI FUSE
70150673
MAXI FUSE 70150673
MAXI FUSE

MAXI FUSE

Supplier's Site
Circuit Protection - Fuses - MAX-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
MAX-20
Circuit Protection - Fuses MAX-20
FUSE AUTO 20A 32VDC BLADE MAX

FUSE AUTO 20A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3983-ND 139-MAX-20 70150673 MAX-20
Product Name Fuses Automotive 20A 32V Circuit Protection Fuse MAXI FUSE Circuit Protection - Fuses
Fuse Type Blade
Approvals / Standards RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data