Bourns, Inc. 6V 3A Circuit Protection Fuse MF-SM300-2

Description
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 3A Circuit Protection Fuse
150-MF-SM300-2
6V 3A Circuit Protection Fuse 150-MF-SM300-2
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-SM300-2 - 719428-MF-SM300-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM300-2
719428-MF-SM300-2
PTC Resettable Fuses - MF-SM300-2 719428-MF-SM300-2
Manufacturer: Bourns Inc. Win Source Part Number: 719428-MF-SM300-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 6V Current - Max: 100A Current - Trip (It): 6A Time to Trip: 35s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 15 mOhms Resistance - Post Trip (R1) (Maximum): 48 mOhms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 719428-MF-SM300-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 6V
Current - Max: 100A
Current - Trip (It): 6A
Time to Trip: 35s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 3A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 15 mOhms
Resistance - Post Trip (R1) (Maximum): 48 mOhms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: MF-SM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-SM300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM300-2
Circuit Protection - PTC Resettable Fuses MF-SM300-2
PTC RESET FUSE 6V 3A 2SMD

PTC RESET FUSE 6V 3A 2SMD

Supplier's Site
Multifuse, Smd, 3A, 6V; Thermistor Mounting Bourns - 15P2118 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 3A, 6V; Thermistor Mounting Bourns
15P2118
Multifuse, Smd, 3A, 6V; Thermistor Mounting Bourns 15P2118
MULTIFUSE, SMD, 3A, 6V; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 3A, 6V; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-SM300-2 719428-MF-SM300-2 MF-SM300-2 15P2118
Product Name 6V 3A Circuit Protection Fuse PTC Resettable Fuses - MF-SM300-2 Circuit Protection - PTC Resettable Fuses Multifuse, Smd, 3A, 6V; Thermistor Mounting Bourns
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2767-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 004110400 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details