Bourns, Inc. 6V 750MA Circuit Protection Fuse MF-USMF075-2

Description
PTC RESET FUSE 6V 750MA 1210 Product overview: MF-USMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 750MA 1210 Product overview: MF-USMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 750MA Circuit Protection Fuse
150-MF-USMF075-2
6V 750MA Circuit Protection Fuse 150-MF-USMF075-2
PTC RESET FUSE 6V 750MA 1210 Product overview: MF-USMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF075-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 750MA 1210 Product overview: MF-USMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF075-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USMF075-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF075-2
Circuit Protection - PTC Resettable Fuses MF-USMF075-2
PTC RESET FUSE 6V 750MA 1210

PTC RESET FUSE 6V 750MA 1210

Supplier's Site
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Bourns - 83K0399 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Bourns
83K0399
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Bourns 83K0399
FUSE, PTC RESET, 6V, 750mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A; Operating Voltage:6V RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A; Operating Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6V, 40A, 1210, Full Reel; Pptc Case Style Bourns - 94W6865 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 40A, 1210, Full Reel; Pptc Case Style Bourns
94W6865
Fuse, Resettable Ptc, 6V, 40A, 1210, Full Reel; Pptc Case Style Bourns 94W6865
FUSE, RESETTABLE PTC, 6V, 40A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 40A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-USMF075-2 MF-USMF075-2 83K0399 94W6865
Product Name 6V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Bourns Fuse, Resettable Ptc, 6V, 40A, 1210, Full Reel; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data